Microchip Technology, Inc. Enet Txrx, Ieee 802.3U, 100Mbps, Qfn-32; Data Rate Microchip KSZ8041RNL-TR

Description
ENET TXRX, IEEE 802.3U, 100MBPS, QFN-32; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:RMII; Operating RoHS Compliant: Yes
Datasheet
Description
ENET TXRX, IEEE 802.3U, 100MBPS, QFN-32; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:RMII; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Txrx, Ieee 802.3U, 100Mbps, Qfn-32; Data Rate Microchip - 03AJ1867 - Newark, An Avnet Company
Chicago, IL, United States
Enet Txrx, Ieee 802.3U, 100Mbps, Qfn-32; Data Rate Microchip
03AJ1867
Enet Txrx, Ieee 802.3U, 100Mbps, Qfn-32; Data Rate Microchip 03AJ1867
ENET TXRX, IEEE 802.3U, 100MBPS, QFN-32; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:RMII; Operating RoHS Compliant: Yes

ENET TXRX, IEEE 802.3U, 100MBPS, QFN-32; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:RMII; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 03AJ1867
Product Name Enet Txrx, Ieee 802.3U, 100Mbps, Qfn-32; Data Rate Microchip
Protocol / Network IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, DeviceNet -  - Rotork plc
Specs
Protocol / Network DeviceNet
View Details
Network Cards - 217915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 2.50E6 kbps
Host Bus PCI; PCIe
Number of Ports 2
View Details
WiFi Board with External Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details