Microchip Technology, Inc. Ethernet Switch, 7 Port, 1Gbps, Tqfp-128; Data Rate Microchip KSZ9567RTXI-TR

Description
ETHERNET SWITCH, 7 PORT, 1GBPS, TQFP-128; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:TQFP; No. of Pins:128Pins; IC Interface RoHS Compliant: Yes
Description
ETHERNET SWITCH, 7 PORT, 1GBPS, TQFP-128; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:TQFP; No. of Pins:128Pins; IC Interface RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch, 7 Port, 1Gbps, Tqfp-128; Data Rate Microchip - 03AJ1873 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 7 Port, 1Gbps, Tqfp-128; Data Rate Microchip
03AJ1873
Ethernet Switch, 7 Port, 1Gbps, Tqfp-128; Data Rate Microchip 03AJ1873
ETHERNET SWITCH, 7 PORT, 1GBPS, TQFP-128; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:TQFP; No. of Pins:128Pins; IC Interface RoHS Compliant: Yes

ETHERNET SWITCH, 7 PORT, 1GBPS, TQFP-128; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:TQFP; No. of Pins:128Pins; IC Interface RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 03AJ1873
Product Name Ethernet Switch, 7 Port, 1Gbps, Tqfp-128; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Unlock Full Specs
to access all available technical data

Similar Products

Regular Flex I/O for DVI - 98R17500001 - Advantech
Specs
Processor Type Regular Flex I/O for DVI
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
VIPA SLIO Module, Interface Modules - 053-1MT00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Modbus
Data Rate 10000 to 100000 kbps
Port Type RJ-45
View Details