Microchip Technology, Inc. Ethernet Switch, 1Gbps, Lqfp-80; Data Rate Microchip KSZ8795CLXCC

Description
ETHERNET SWITCH, 1GBPS, LQFP-80; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:1.14V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:80Pins; IC Interface Type:MII, RMIIRoHS Compliant: Yes
Datasheet
Description
ETHERNET SWITCH, 1GBPS, LQFP-80; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:1.14V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:80Pins; IC Interface Type:MII, RMIIRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch, 1Gbps, Lqfp-80; Data Rate Microchip - 70Y8947 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 1Gbps, Lqfp-80; Data Rate Microchip
70Y8947
Ethernet Switch, 1Gbps, Lqfp-80; Data Rate Microchip 70Y8947
ETHERNET SWITCH, 1GBPS, LQFP-80; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:1.14V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:80Pins; IC Interface Type:MII, RMIIRoHS Compliant: Yes

ETHERNET SWITCH, 1GBPS, LQFP-80; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:1.14V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:80Pins; IC Interface Type:MII, RMIIRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 70Y8947
Product Name Ethernet Switch, 1Gbps, Lqfp-80; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u, IEEE 802.3x
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Network Cards - 630253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 2.50E6 kbps
Host Bus PCI; PCI
Number of Ports 2
View Details
WiFi Board with External Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details