Microchip Technology, Inc. 10/100 Base-T/TX Ethernet Controller with 16/32 Bit Interface LAN91C110

Description
The LAN91C110 is designed to facilitate the implementation of second generation Fast Ethernet PC Card adapters and other non-PCI connectivity products. The LAN91C110 is a digital device that implements the Media Access Control (MAC) portion of the CSMA/CD protocol at 10 and 100 Mbps, and couples it with a lean and fast data and control path system architecture to ensure that the CPU to packet RAM data movement does not cause a bottleneck at 100 Mbps. The LAN91C110 implements a generic 16-bit host interface which is adaptable to a wide range of system buses and CPUs. This makes the LAN91C110 ideal for 10/100 Fast Ethernet implementations in systems based on system buses other than PCI. Total memory size is 128 Kbytes, equivalent to a total chip storage (transmit plus receive) of 64 outstanding packets. The LAN91C110 is software compatible with the LAN9000 family of products in the default mode and can use existing LAN9000 drivers (ODI, IPX, and NDIS) with minor modifications in 16 and 32 bit Intel X86 based environments. Memory management is handled using a unique MMU (Memory Management Unit) architecture and a 32 bit wide data path. This I/O mapped architecture can sustain back-to-back frame transmission and reception for superior data throughput and optimal performance. It also dynamically allocates buffer memory in an efficient buffer utilization scheme, reducing software tasks and relieving the host CPU from performing these housekeeping functions. The total memory size is 128 Kbytes (external), equivalent to a total chip storage (transmit and receive) of 64 outstanding packets. FEAST provides a flexible slave interface for easy connectivity with industry-standard buses. The host interface is "ISA-like" and is easily adapted to a wide range of system and CPU buses. An IEEE-802.3 compliant Media Independent Interface (MII) is provided on the network side of the LAN91C110. The MII interface allows the use of a wide range of MII compliant physical layer (PHY) devices to be used with the LAN91C110. The LAN91C110 also provides an interface to the two-line MII serial management protocol. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Please consider this device LAN9220 Additional Features Features Dual Speed CSMA/CD Engine (10 Mbps and 100 Mbps) Compliant with IEEE 802.3 100BASE-T Specification Supports 100BASE-TX and 100BASE-T4 16 Bit Wide Data Path (into Packet Buffer Memory) Generic 16 Bit System Level Interface Easily Adaptable to ISA, PCMCIA (16 Bit CardBus), and Various CPU System Interfaces Support for 16 and 8 Bit CPU Accesses Asynchronous Bus Interface 128 Kbyte External Memory Built-In Transparent Arbitration for Slave Sequential Access Architecture Flat MMU Architecture with Symmetric Transmit and Receive Structures and Queues IEEE 802.3 MII (Media Independent Interface) Compliant MAC-PHY Interface Running at Nibble Rate MII Management Serial Interface IEEE-802.3u Full Duplex Capability 144 Pin TQFP RoHS Compliant Package (1.0 Millimeter Height)
Datasheet
Description
The LAN91C110 is designed to facilitate the implementation of second generation Fast Ethernet PC Card adapters and other non-PCI connectivity products. The LAN91C110 is a digital device that implements the Media Access Control (MAC) portion of the CSMA/CD protocol at 10 and 100 Mbps, and couples it with a lean and fast data and control path system architecture to ensure that the CPU to packet RAM data movement does not cause a bottleneck at 100 Mbps. The LAN91C110 implements a generic 16-bit host interface which is adaptable to a wide range of system buses and CPUs. This makes the LAN91C110 ideal for 10/100 Fast Ethernet implementations in systems based on system buses other than PCI. Total memory size is 128 Kbytes, equivalent to a total chip storage (transmit plus receive) of 64 outstanding packets. The LAN91C110 is software compatible with the LAN9000 family of products in the default mode and can use existing LAN9000 drivers (ODI, IPX, and NDIS) with minor modifications in 16 and 32 bit Intel X86 based environments. Memory management is handled using a unique MMU (Memory Management Unit) architecture and a 32 bit wide data path. This I/O mapped architecture can sustain back-to-back frame transmission and reception for superior data throughput and optimal performance. It also dynamically allocates buffer memory in an efficient buffer utilization scheme, reducing software tasks and relieving the host CPU from performing these housekeeping functions. The total memory size is 128 Kbytes (external), equivalent to a total chip storage (transmit and receive) of 64 outstanding packets. FEAST provides a flexible slave interface for easy connectivity with industry-standard buses. The host interface is "ISA-like" and is easily adapted to a wide range of system and CPU buses. An IEEE-802.3 compliant Media Independent Interface (MII) is provided on the network side of the LAN91C110. The MII interface allows the use of a wide range of MII compliant physical layer (PHY) devices to be used with the LAN91C110. The LAN91C110 also provides an interface to the two-line MII serial management protocol. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Please consider this device LAN9220 Additional Features Features Dual Speed CSMA/CD Engine (10 Mbps and 100 Mbps) Compliant with IEEE 802.3 100BASE-T Specification Supports 100BASE-TX and 100BASE-T4 16 Bit Wide Data Path (into Packet Buffer Memory) Generic 16 Bit System Level Interface Easily Adaptable to ISA, PCMCIA (16 Bit CardBus), and Various CPU System Interfaces Support for 16 and 8 Bit CPU Accesses Asynchronous Bus Interface 128 Kbyte External Memory Built-In Transparent Arbitration for Slave Sequential Access Architecture Flat MMU Architecture with Symmetric Transmit and Receive Structures and Queues IEEE 802.3 MII (Media Independent Interface) Compliant MAC-PHY Interface Running at Nibble Rate MII Management Serial Interface IEEE-802.3u Full Duplex Capability 144 Pin TQFP RoHS Compliant Package (1.0 Millimeter Height)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/100 Base-T/TX Ethernet Controller with 16/32 Bit Interface - LAN91C110 - Microchip Technology, Inc.
Chandler, AZ, United States
10/100 Base-T/TX Ethernet Controller with 16/32 Bit Interface
LAN91C110
10/100 Base-T/TX Ethernet Controller with 16/32 Bit Interface LAN91C110
The LAN91C110 is designed to facilitate the implementation of second generation Fast Ethernet PC Card adapters and other non-PCI connectivity products. The LAN91C110 is a digital device that implements the Media Access Control (MAC) portion of the CSMA/CD protocol at 10 and 100 Mbps, and couples it with a lean and fast data and control path system architecture to ensure that the CPU to packet RAM data movement does not cause a bottleneck at 100 Mbps. The LAN91C110 implements a generic 16-bit host interface which is adaptable to a wide range of system buses and CPUs. This makes the LAN91C110 ideal for 10/100 Fast Ethernet implementations in systems based on system buses other than PCI. Total memory size is 128 Kbytes, equivalent to a total chip storage (transmit plus receive) of 64 outstanding packets. The LAN91C110 is software compatible with the LAN9000 family of products in the default mode and can use existing LAN9000 drivers (ODI, IPX, and NDIS) with minor modifications in 16 and 32 bit Intel X86 based environments. Memory management is handled using a unique MMU (Memory Management Unit) architecture and a 32 bit wide data path. This I/O mapped architecture can sustain back-to-back frame transmission and reception for superior data throughput and optimal performance. It also dynamically allocates buffer memory in an efficient buffer utilization scheme, reducing software tasks and relieving the host CPU from performing these housekeeping functions. The total memory size is 128 Kbytes (external), equivalent to a total chip storage (transmit and receive) of 64 outstanding packets. FEAST provides a flexible slave interface for easy connectivity with industry-standard buses. The host interface is "ISA-like" and is easily adapted to a wide range of system and CPU buses. An IEEE-802.3 compliant Media Independent Interface (MII) is provided on the network side of the LAN91C110. The MII interface allows the use of a wide range of MII compliant physical layer (PHY) devices to be used with the LAN91C110. The LAN91C110 also provides an interface to the two-line MII serial management protocol. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Please consider this device LAN9220 Additional Features Features Dual Speed CSMA/CD Engine (10 Mbps and 100 Mbps) Compliant with IEEE 802.3 100BASE-T Specification Supports 100BASE-TX and 100BASE-T4 16 Bit Wide Data Path (into Packet Buffer Memory) Generic 16 Bit System Level Interface Easily Adaptable to ISA, PCMCIA (16 Bit CardBus), and Various CPU System Interfaces Support for 16 and 8 Bit CPU Accesses Asynchronous Bus Interface 128 Kbyte External Memory Built-In Transparent Arbitration for Slave Sequential Access Architecture Flat MMU Architecture with Symmetric Transmit and Receive Structures and Queues IEEE 802.3 MII (Media Independent Interface) Compliant MAC-PHY Interface Running at Nibble Rate MII Management Serial Interface IEEE-802.3u Full Duplex Capability 144 Pin TQFP RoHS Compliant Package (1.0 Millimeter Height)

The LAN91C110 is designed to facilitate the implementation of second generation Fast Ethernet PC Card adapters and other non-PCI connectivity products. The LAN91C110 is a digital device that implements the Media Access Control (MAC) portion of the CSMA/CD protocol at 10 and 100 Mbps, and couples it with a lean and fast data and control path system architecture to ensure that the CPU to packet RAM data movement does not cause a bottleneck at 100 Mbps.

The LAN91C110 implements a generic 16-bit host interface which is adaptable to a wide range of system buses and CPUs. This makes the LAN91C110 ideal for 10/100 Fast Ethernet implementations in systems based on system buses other than PCI.

Total memory size is 128 Kbytes, equivalent to a total chip storage (transmit plus receive) of 64 outstanding packets. The LAN91C110 is software compatible with the LAN9000 family of products in the default mode and can use existing LAN9000 drivers (ODI, IPX, and NDIS) with minor modifications in 16 and 32 bit Intel X86 based environments.

Memory management is handled using a unique MMU (Memory Management Unit) architecture and a 32 bit wide data path. This I/O mapped architecture can sustain back-to-back frame transmission and reception for superior data throughput and optimal performance. It also dynamically allocates buffer memory in an efficient buffer utilization scheme, reducing software tasks and relieving the host CPU from performing these housekeeping functions. The total memory size is 128 Kbytes (external), equivalent to a total chip storage (transmit and receive) of 64 outstanding packets.

FEAST provides a flexible slave interface for easy connectivity with industry-standard buses. The host interface is "ISA-like" and is easily adapted to a wide range of system and CPU buses.

An IEEE-802.3 compliant Media Independent Interface (MII) is provided on the network side of the LAN91C110. The MII interface allows the use of a wide range of MII compliant physical layer (PHY) devices to be used with the LAN91C110. The LAN91C110 also provides an interface to the two-line MII serial management protocol.


*The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Please consider this device LAN9220

Additional Features

    Features
    • Dual Speed CSMA/CD Engine (10 Mbps and 100 Mbps)
    • Compliant with IEEE 802.3 100BASE-T Specification
    • Supports 100BASE-TX and 100BASE-T4
    • 16 Bit Wide Data Path (into Packet Buffer Memory)
    • Generic 16 Bit System Level Interface Easily Adaptable to ISA, PCMCIA (16 Bit CardBus), and Various CPU System Interfaces
    • Support for 16 and 8 Bit CPU Accesses
    • Asynchronous Bus Interface
    • 128 Kbyte External Memory
    • Built-In Transparent Arbitration for Slave Sequential Access Architecture
    • Flat MMU Architecture with Symmetric Transmit and Receive Structures and Queues
    • IEEE 802.3 MII (Media Independent Interface) Compliant MAC-PHY Interface Running at Nibble Rate
    • MII Management Serial Interface
    • IEEE-802.3u Full Duplex Capability
    • 144 Pin TQFP RoHS Compliant Package (1.0 Millimeter Height)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number LAN91C110
Product Name 10/100 Base-T/TX Ethernet Controller with 16/32 Bit Interface
Host Bus 16 bit PCMCIA and Host Bus
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, Profibus -  - Rotork plc
Specs
Protocol / Network Profibus
Port Type RS485
View Details
Network Cards - 144570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Bus PCI; PCI
Number of Ports 2
View Details