Microchip Technology, Inc. Ethernet Transceiver, -40 To 85Deg C; Data Rate Microchip LAN8742AI-CZ-TR

Description
ETHERNET TRANSCEIVER, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Controller IC Case Style:SQFN; No. of Pins:24Pins; IC Interface Type:RMII RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Controller IC Case Style:SQFN; No. of Pins:24Pins; IC Interface Type:RMII RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, -40 To 85Deg C; Data Rate Microchip - 41AH8416 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, -40 To 85Deg C; Data Rate Microchip
41AH8416
Ethernet Transceiver, -40 To 85Deg C; Data Rate Microchip 41AH8416
ETHERNET TRANSCEIVER, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Controller IC Case Style:SQFN; No. of Pins:24Pins; IC Interface Type:RMII RoHS Compliant: Yes

ETHERNET TRANSCEIVER, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Controller IC Case Style:SQFN; No. of Pins:24Pins; IC Interface Type:RMII RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 41AH8416
Product Name Ethernet Transceiver, -40 To 85Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 2844427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 922 kbps
Host Bus PCI; PCIe
Number of Ports 4
View Details
WiFi Board with External Antenna USB and RS485 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type RS485; USB
View Details
VIPA SLIO Module, Interface Modules - 053-1DN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network DeviceNet
Data Rate 125 to 500 kbps
Port Type 5-pin Open Style Connector
View Details