Microchip Technology, Inc. Ethernet Controller, 10 Mbps, Ieee 802.3, 3.1 V, 3.6 V, Soic, 28 Rohs Compliant Microchip ENC28J60-I/SO

Description
Ethernet Controller, 10 Mbps, IEEE 802.3, 3.1 V, 3.6 V, SOIC, 28 RoHS Compliant: Yes
Datasheet
Description
Ethernet Controller, 10 Mbps, IEEE 802.3, 3.1 V, 3.6 V, SOIC, 28 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Controller, 10 Mbps, Ieee 802.3, 3.1 V, 3.6 V, Soic, 28 Rohs Compliant Microchip - 95M6140 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, 10 Mbps, Ieee 802.3, 3.1 V, 3.6 V, Soic, 28 Rohs Compliant Microchip
95M6140
Ethernet Controller, 10 Mbps, Ieee 802.3, 3.1 V, 3.6 V, Soic, 28 Rohs Compliant Microchip 95M6140
Ethernet Controller, 10 Mbps, IEEE 802.3, 3.1 V, 3.6 V, SOIC, 28 RoHS Compliant: Yes

Ethernet Controller, 10 Mbps, IEEE 802.3, 3.1 V, 3.6 V, SOIC, 28 RoHS Compliant: Yes

Supplier's Site Datasheet
Ethernet Controller, 28Soic; Data Rate Microchip - 71J3844 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, 28Soic; Data Rate Microchip
71J3844
Ethernet Controller, 28Soic; Data Rate Microchip 71J3844
ETHERNET CONTROLLER, 28SOIC; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.1V; Supply Voltage Max:3.6V; Controller IC Case Style:SOIC; No. of Pins:28Pins; IC Interface Type:Host Bus, MII, SPI; Product Range:- RoHS Compliant: Yes

ETHERNET CONTROLLER, 28SOIC; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.1V; Supply Voltage Max:3.6V; Controller IC Case Style:SOIC; No. of Pins:28Pins; IC Interface Type:Host Bus, MII, SPI; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Network Cards and Network Controllers Network Cards and Network Controllers
Product Number 95M6140 71J3844
Product Name Ethernet Controller, 10 Mbps, Ieee 802.3, 3.1 V, 3.6 V, Soic, 28 Rohs Compliant Microchip Ethernet Controller, 28Soic; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Interface Modules - 053-1MT00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Modbus
Data Rate 10000 to 100000 kbps
Port Type RJ-45
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details