Microchip Technology, Inc. Ethernet Ctrl, 10Mbps, -40 To 85Deg C; Data Rate Microchip ENC28J60T-I/SS

Description
ETHERNET CTRL, 10MBPS, -40 TO 85DEG C; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.1V; Supply Voltage Max:3.6V; Controller IC Case Style:SSOP; No. of Pins:28Pins; IC Interface Type:SPI; Operating Temperature RoHS Compliant: Yes
Description
ETHERNET CTRL, 10MBPS, -40 TO 85DEG C; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.1V; Supply Voltage Max:3.6V; Controller IC Case Style:SSOP; No. of Pins:28Pins; IC Interface Type:SPI; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ethernet Ctrl, 10Mbps, -40 To 85Deg C; Data Rate Microchip - 07AH6556 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Ctrl, 10Mbps, -40 To 85Deg C; Data Rate Microchip
07AH6556
Ethernet Ctrl, 10Mbps, -40 To 85Deg C; Data Rate Microchip 07AH6556
ETHERNET CTRL, 10MBPS, -40 TO 85DEG C; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.1V; Supply Voltage Max:3.6V; Controller IC Case Style:SSOP; No. of Pins:28Pins; IC Interface Type:SPI; Operating Temperature RoHS Compliant: Yes

ETHERNET CTRL, 10MBPS, -40 TO 85DEG C; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.1V; Supply Voltage Max:3.6V; Controller IC Case Style:SSOP; No. of Pins:28Pins; IC Interface Type:SPI; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 07AH6556
Product Name Ethernet Ctrl, 10Mbps, -40 To 85Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Network Cards - 162129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Bus PCI; CPCI
Number of Ports 2
View Details
WiFi Board with Built-in Antenna, USB & RS485 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type RS485; USB
View Details