Microchip Technology, Inc. Ethernet Transceiver, 100Mbps, Tqfp-64; Data Rate Microchip LAN8187I-JT

Description
ETHERNET TRANSCEIVER, 100MBPS, TQFP-64; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP; No. of Pins:64Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 100MBPS, TQFP-64; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP; No. of Pins:64Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 100Mbps, Tqfp-64; Data Rate Microchip - 69W9450 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 100Mbps, Tqfp-64; Data Rate Microchip
69W9450
Ethernet Transceiver, 100Mbps, Tqfp-64; Data Rate Microchip 69W9450
ETHERNET TRANSCEIVER, 100MBPS, TQFP-64; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP; No. of Pins:64Pins; Product Range:- RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 100MBPS, TQFP-64; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP; No. of Pins:64Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 69W9450
Product Name Ethernet Transceiver, 100Mbps, Tqfp-64; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Unlock Full Specs
to access all available technical data

Similar Products

2 Port 100GbE Fiber Bypass Network Mezzanine Card for enterprise applications. -  - Advantech
Specs
Processor Type 2 Port 100GbE Fiber Bypass Network Mezzanine Card for enterprise applications.
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
eATM tManager® IPC -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
View Details