Microchip Technology, Inc. Ethernet Switch, -40 To 85Deg C; Data Rate Microchip KSZ8873MLLI

Description
ETHERNET SWITCH, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.5V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:MII; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET SWITCH, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.5V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:MII; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch, -40 To 85Deg C; Data Rate Microchip - 70Y9010 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, -40 To 85Deg C; Data Rate Microchip
70Y9010
Ethernet Switch, -40 To 85Deg C; Data Rate Microchip 70Y9010
ETHERNET SWITCH, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.5V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:MII; Product Range:- RoHS Compliant: Yes

ETHERNET SWITCH, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.5V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:MII; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Enet, 3Port, 1X Rmii, 64Lqfp; Data Rate Microchip - 10AC7944 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Enet, 3Port, 1X Rmii, 64Lqfp; Data Rate Microchip
10AC7944
Switch, Enet, 3Port, 1X Rmii, 64Lqfp; Data Rate Microchip 10AC7944
SWITCH, ENET, 3PORT, 1X RMII, 64LQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.375V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:MII; OperatingRoHS Compliant: Yes

SWITCH, ENET, 3PORT, 1X RMII, 64LQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.375V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:MII; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 70Y9010
Product Name Ethernet Switch, -40 To 85Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 1385569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 5.00E6 kbps
Host Bus PCI; Pcie
Number of Ports 2
View Details
WiFi Board with Built-in Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details
VIPA SLIO Module, Interface Modules - 053-1CA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network CANbus
Data Rate 10 to 1000 kbps
Port Type Sub-D, 9-pin Male
View Details