Microchip Technology, Inc. Enet Switch, 100Mbps, 0 To 70Deg C; Data Rate Microchip KSZ8873MLL

Description
ENET SWITCH, 100MBPS, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:1.66V; Supply Voltage Max:1.94V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:MII; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
ENET SWITCH, 100MBPS, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:1.66V; Supply Voltage Max:1.94V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:MII; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Switch, 100Mbps, 0 To 70Deg C; Data Rate Microchip - 99AC4000 - Newark, An Avnet Company
Chicago, IL, United States
Enet Switch, 100Mbps, 0 To 70Deg C; Data Rate Microchip
99AC4000
Enet Switch, 100Mbps, 0 To 70Deg C; Data Rate Microchip 99AC4000
ENET SWITCH, 100MBPS, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:1.66V; Supply Voltage Max:1.94V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:MII; Operating Temperature RoHS Compliant: Yes

ENET SWITCH, 100MBPS, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:1.66V; Supply Voltage Max:1.94V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:MII; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 99AC4000
Product Name Enet Switch, 100Mbps, 0 To 70Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

2 Ports 10GbE SFP+ Network Mezzanine Card. Ideal for high-speed network connectivity, virtualized server environments, and high-performance computing. - NMC-1009-000010E - Advantech
Specs
Processor Type 2 Ports 10GbE SFP+ Network Mezzanine Card. Ideal for high-speed network connectivity, virtualized server environments, and high-performance computing.
Compliance CE/FCC
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details