Microchip Technology, Inc. Ethernet Controller Ieee 802.3, 10Mbps Ssop-28; Data Rate Microchip ENC28J60/SS

Description
ETHERNET CONTROLLER IEEE 802.3, 10MBPS SSOP-28; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.1V; Supply Voltage Max:3.6V; Controller IC Case Style:SSOP; No. of Pins:28Pins; IC Interface Type:SPI; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET CONTROLLER IEEE 802.3, 10MBPS SSOP-28; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.1V; Supply Voltage Max:3.6V; Controller IC Case Style:SSOP; No. of Pins:28Pins; IC Interface Type:SPI; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Controller Ieee 802.3, 10Mbps Ssop-28; Data Rate Microchip - 31K1708 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller Ieee 802.3, 10Mbps Ssop-28; Data Rate Microchip
31K1708
Ethernet Controller Ieee 802.3, 10Mbps Ssop-28; Data Rate Microchip 31K1708
ETHERNET CONTROLLER IEEE 802.3, 10MBPS SSOP-28; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.1V; Supply Voltage Max:3.6V; Controller IC Case Style:SSOP; No. of Pins:28Pins; IC Interface Type:SPI; Product Range:- RoHS Compliant: Yes

ETHERNET CONTROLLER IEEE 802.3, 10MBPS SSOP-28; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.1V; Supply Voltage Max:3.6V; Controller IC Case Style:SSOP; No. of Pins:28Pins; IC Interface Type:SPI; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ethernet Controller, 10 Mbps, Ieee 802.3, 3.1 V, 3.6 V, Ssop, 28 Rohs Compliant Microchip - 96K9554 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, 10 Mbps, Ieee 802.3, 3.1 V, 3.6 V, Ssop, 28 Rohs Compliant Microchip
96K9554
Ethernet Controller, 10 Mbps, Ieee 802.3, 3.1 V, 3.6 V, Ssop, 28 Rohs Compliant Microchip 96K9554
Ethernet Controller, 10 Mbps, IEEE 802.3, 3.1 V, 3.6 V, SSOP, 28 RoHS Compliant: Yes

Ethernet Controller, 10 Mbps, IEEE 802.3, 3.1 V, 3.6 V, SSOP, 28 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Network Cards and Network Controllers Network Cards and Network Controllers
Product Number 31K1708 96K9554
Product Name Ethernet Controller Ieee 802.3, 10Mbps Ssop-28; Data Rate Microchip Ethernet Controller, 10 Mbps, Ieee 802.3, 3.1 V, 3.6 V, Ssop, 28 Rohs Compliant Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, DeviceNet -  - Rotork plc
Specs
Protocol / Network DeviceNet
View Details
Network Cards - 125329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 1000 kbps
Host Bus PCI; PCIe
Number of Ports 1
View Details
WiFi Board with Built-in Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details