Microchip Technology, Inc. Ethernet Trx, 10/100 Phy, Eee, 24Qfn; Data Rate Microchip KSZ8091RNBCA-TR

Description
ETHERNET TRX, 10/100 PHY, EEE, 24QFN; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:MII, RMII; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
ETHERNET TRX, 10/100 PHY, EEE, 24QFN; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:MII, RMII; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Trx, 10/100 Phy, Eee, 24Qfn; Data Rate Microchip - 03AJ1868 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Trx, 10/100 Phy, Eee, 24Qfn; Data Rate Microchip
03AJ1868
Ethernet Trx, 10/100 Phy, Eee, 24Qfn; Data Rate Microchip 03AJ1868
ETHERNET TRX, 10/100 PHY, EEE, 24QFN; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:MII, RMII; Operating TemperatureRoHS Compliant: Yes

ETHERNET TRX, 10/100 PHY, EEE, 24QFN; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:MII, RMII; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 03AJ1868
Product Name Ethernet Trx, 10/100 Phy, Eee, 24Qfn; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Interface Modules - 053-1DN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network DeviceNet
Data Rate 125 to 500 kbps
Port Type 5-pin Open Style Connector
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details