Microchip Technology, Inc. Transceiver Ethernet, 8001, Lqfp48; Data Rate Microchip KSZ8001L

Description
TRANSCEIVER ETHERNET, 8001, LQFP48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII; Operating RoHS Compliant: Yes
Datasheet
Description
TRANSCEIVER ETHERNET, 8001, LQFP48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transceiver Ethernet, 8001, Lqfp48; Data Rate Microchip - 10AC7928 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver Ethernet, 8001, Lqfp48; Data Rate Microchip
10AC7928
Transceiver Ethernet, 8001, Lqfp48; Data Rate Microchip 10AC7928
TRANSCEIVER ETHERNET, 8001, LQFP48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII; Operating RoHS Compliant: Yes

TRANSCEIVER ETHERNET, 8001, LQFP48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 10AC7928
Product Name Transceiver Ethernet, 8001, Lqfp48; Data Rate Microchip
Protocol / Network IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

4 Ports 10GbE Fiber Advanced LAN Bypass Network Mezzanine Card. Ideal for enterprise network infrastructure and inline security monitoring. - NMC-4007-000110E - Advantech
Specs
Processor Type 4 Ports 10GbE Fiber Advanced LAN Bypass Network Mezzanine Card. Ideal for enterprise network infrastructure and inline security monitoring.
Compliance CE/FCC
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details