3PORT GIGABIT ENET SWITCH, -40 TO 85DEGC; Data Rate:1Gbps; Ethernet Type:IEEE 802.1p, IEEE 802.1q, IEEE 802.3az; Supply Voltage Min:-; Supply Voltage Max:3.3V; Controller IC Case Style:VQFN; No. of Pins:64Pins; IC Interface Type:MII,RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Network Cards and Network Controllers |
| Product Number | 81AC5141 |
| Product Name | 3Port Gigabit Enet Switch, -40 To 85Degc; Data Rate Microchip |
| Protocol / Network | IEEE 802.1p, IEEE 802.1q, IEEE 802.3az |