Microchip Technology, Inc. Ethernet Controller, 0 To 70Deg C; Data Rate Microchip KSZ9031RNXCC

Description
ETHERNET CONTROLLER, 0 TO 70DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:1.14V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:48Pins; IC Interface Type:RGMII; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET CONTROLLER, 0 TO 70DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:1.14V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:48Pins; IC Interface Type:RGMII; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Controller, 0 To 70Deg C; Data Rate Microchip - 70Y9064 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, 0 To 70Deg C; Data Rate Microchip
70Y9064
Ethernet Controller, 0 To 70Deg C; Data Rate Microchip 70Y9064
ETHERNET CONTROLLER, 0 TO 70DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:1.14V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:48Pins; IC Interface Type:RGMII; Product Range:- RoHS Compliant: Yes

ETHERNET CONTROLLER, 0 TO 70DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:1.14V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:48Pins; IC Interface Type:RGMII; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 70Y9064
Product Name Ethernet Controller, 0 To 70Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

8 Ports 1GbE SFP Network Management Card. Ideal for multi-segment network deployments and fiber-based networking. -  - Advantech
Specs
Processor Type 8 Ports 1GbE SFP Network Management Card. Ideal for multi-segment network deployments and fiber-based networking.
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details