Microchip Technology, Inc. Ethernet Ctrl, 1Gbps, -40 To 85Deg C; Data Rate Microchip LAN7431-I/YXX

Description
ETHERNET CTRL, 1GBPS, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, IEEE 802.3az; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Controller IC Case Style:SQFN; No. of Pins:72Pins; IC RoHS Compliant: Yes
Datasheet
Description
ETHERNET CTRL, 1GBPS, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, IEEE 802.3az; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Controller IC Case Style:SQFN; No. of Pins:72Pins; IC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Ctrl, 1Gbps, -40 To 85Deg C; Data Rate Microchip - 99AC4004 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Ctrl, 1Gbps, -40 To 85Deg C; Data Rate Microchip
99AC4004
Ethernet Ctrl, 1Gbps, -40 To 85Deg C; Data Rate Microchip 99AC4004
ETHERNET CTRL, 1GBPS, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, IEEE 802.3az; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Controller IC Case Style:SQFN; No. of Pins:72Pins; IC RoHS Compliant: Yes

ETHERNET CTRL, 1GBPS, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, IEEE 802.3az; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Controller IC Case Style:SQFN; No. of Pins:72Pins; IC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 99AC4004
Product Name Ethernet Ctrl, 1Gbps, -40 To 85Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, IEEE 802.3az
Unlock Full Specs
to access all available technical data

Similar Products

eATM tManager® ControlLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network Gigabit Ethernet
Main Memory 7000 MB
View Details
VIPA SLIO Module, Interface Modules - 053-1EC00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network EtherCAT
Data Rate 100000 kbps
Port Type RJ-45
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, DeviceNet -  - Rotork plc
Specs
Protocol / Network DeviceNet
View Details