Microchip Technology, Inc. 10/100 Base-T/TX Ethernet Controller with SPI Interface ENC624J600

Description
Microchip's ENC624J600 offers low-cost stand-alone 10/100 Base-T Ethernet interface controller with integrated MAC & PHY, hardware cryptographic security engines and factory preprogrammed unique MAC address. A 24-Kbyte on-chip RAM buffer is available for TX and RX operations. The ENC624J600 have an industry standard Serial Peripheral Interface (SPI) or a flexible parallel interface. They are designed to serve as an Ethernet network interface for any microcontroller equipped with SPI or a standard parallel port. Microchip’s ENC624J600 enables designers to create secured network- and Internet-connected embedded applications with minimized board space, cost and complexity. Ethernet Application Design Center Microchip's complimentary and confidential LANCheck® online design review services are available for customers who have selected our products for their application design-in*. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features IEEE 802.3™ Compliant Fast Ethernet Controller Integrated MAC and 10/100Base-T Hardware Security Acceleration Engines- Factory Preprogrammed Unique MAC Address Supports one 10/100Base-T Port with Automatic Polarity Detection and Correction Support for Pause Control Frames, including Automatic Transmit and Receive Flow Control Programmable Automatic Retransmit on Collision 14 Mbit/s SPI interface with enhanced set of opcodes- 8-bit multiplexed parallel interface- 8-bit or 16-bit multiplexed or demultiplexed parallel interface High-performance, modular exponentiation engine with up to 1024-bit operands- Supports RSA® and Diffie-Hellman key exchange algorithms Fast MD5 hash computations Fast SHA-1 hash computations Package:64-Pin (TQFP)
Datasheet
Description
Microchip's ENC624J600 offers low-cost stand-alone 10/100 Base-T Ethernet interface controller with integrated MAC & PHY, hardware cryptographic security engines and factory preprogrammed unique MAC address. A 24-Kbyte on-chip RAM buffer is available for TX and RX operations. The ENC624J600 have an industry standard Serial Peripheral Interface (SPI) or a flexible parallel interface. They are designed to serve as an Ethernet network interface for any microcontroller equipped with SPI or a standard parallel port. Microchip’s ENC624J600 enables designers to create secured network- and Internet-connected embedded applications with minimized board space, cost and complexity. Ethernet Application Design Center Microchip's complimentary and confidential LANCheck® online design review services are available for customers who have selected our products for their application design-in*. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features IEEE 802.3™ Compliant Fast Ethernet Controller Integrated MAC and 10/100Base-T Hardware Security Acceleration Engines- Factory Preprogrammed Unique MAC Address Supports one 10/100Base-T Port with Automatic Polarity Detection and Correction Support for Pause Control Frames, including Automatic Transmit and Receive Flow Control Programmable Automatic Retransmit on Collision 14 Mbit/s SPI interface with enhanced set of opcodes- 8-bit multiplexed parallel interface- 8-bit or 16-bit multiplexed or demultiplexed parallel interface High-performance, modular exponentiation engine with up to 1024-bit operands- Supports RSA® and Diffie-Hellman key exchange algorithms Fast MD5 hash computations Fast SHA-1 hash computations Package:64-Pin (TQFP)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/100 Base-T/TX Ethernet Controller with SPI Interface - ENC624J600 - Microchip Technology, Inc.
Chandler, AZ, United States
10/100 Base-T/TX Ethernet Controller with SPI Interface
ENC624J600
10/100 Base-T/TX Ethernet Controller with SPI Interface ENC624J600
Microchip's ENC624J600 offers low-cost stand-alone 10/100 Base-T Ethernet interface controller with integrated MAC & PHY, hardware cryptographic security engines and factory preprogrammed unique MAC address. A 24-Kbyte on-chip RAM buffer is available for TX and RX operations. The ENC624J600 have an industry standard Serial Peripheral Interface (SPI) or a flexible parallel interface. They are designed to serve as an Ethernet network interface for any microcontroller equipped with SPI or a standard parallel port. Microchip’s ENC624J600 enables designers to create secured network- and Internet-connected embedded applications with minimized board space, cost and complexity. Ethernet Application Design Center Microchip's complimentary and confidential LANCheck® online design review services are available for customers who have selected our products for their application design-in*. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features IEEE 802.3™ Compliant Fast Ethernet Controller Integrated MAC and 10/100Base-T Hardware Security Acceleration Engines- Factory Preprogrammed Unique MAC Address Supports one 10/100Base-T Port with Automatic Polarity Detection and Correction Support for Pause Control Frames, including Automatic Transmit and Receive Flow Control Programmable Automatic Retransmit on Collision 14 Mbit/s SPI interface with enhanced set of opcodes- 8-bit multiplexed parallel interface- 8-bit or 16-bit multiplexed or demultiplexed parallel interface High-performance, modular exponentiation engine with up to 1024-bit operands- Supports RSA® and Diffie-Hellman key exchange algorithms Fast MD5 hash computations Fast SHA-1 hash computations Package:64-Pin (TQFP)

Microchip's ENC624J600 offers low-cost stand-alone 10/100 Base-T Ethernet interface controller with integrated MAC & PHY, hardware cryptographic security engines and factory preprogrammed unique MAC address. A 24-Kbyte on-chip RAM buffer is available for TX and RX operations. The ENC624J600 have an industry standard Serial Peripheral Interface (SPI) or a flexible parallel interface. They are designed to serve as an Ethernet network interface for any microcontroller equipped with SPI or a standard parallel port. Microchip’s ENC624J600 enables designers to create secured network- and Internet-connected embedded applications with minimized board space, cost and complexity.
Ethernet Application Design Center
Microchip's complimentary and confidential LANCheck® online design review services are available for customers who have selected our products for their application design-in*.
*The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

  • IEEE 802.3™ Compliant Fast Ethernet Controller
  • Integrated MAC and 10/100Base-T
  • Hardware Security Acceleration Engines-
  • Factory Preprogrammed Unique MAC Address
  • Supports one 10/100Base-T Port with Automatic Polarity Detection and Correction
  • Support for Pause Control Frames, including Automatic Transmit and Receive Flow Control
  • Programmable Automatic Retransmit on Collision
  • 14 Mbit/s SPI interface with enhanced set of opcodes- 8-bit multiplexed parallel interface- 8-bit or 16-bit multiplexed or demultiplexed parallel interface
  • High-performance, modular exponentiation engine with up to 1024-bit operands- Supports RSA® and Diffie-Hellman key exchange algorithms
  • Fast MD5 hash computations
  • Fast SHA-1 hash computations
  • Package:64-Pin (TQFP)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number ENC624J600
Product Name 10/100 Base-T/TX Ethernet Controller with SPI Interface
Host Bus SPI, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Flex I/O NVMe M.2 + 4x GbE LAN, i210AT - 98910770330 - Advantech
Specs
Processor Type Advanced Flex I/O NVMe M.2 + 4x GbE LAN, i210AT
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, DeviceNet -  - Rotork plc
Specs
Protocol / Network DeviceNet
View Details