Microchip Technology, Inc. Enet Ctrlr, Sgl Port, I2C, 32Qfn; Data Rate Microchip KSZ8851SNL-TR

Description
ENET CTRLR, SGL PORT, I2C, 32QFN; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.1V; Supply Voltage Max:3.5V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:SPI; Operating RoHS Compliant: Yes
Datasheet
Description
ENET CTRLR, SGL PORT, I2C, 32QFN; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.1V; Supply Voltage Max:3.5V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:SPI; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Ctrlr, Sgl Port, I2C, 32Qfn; Data Rate Microchip - 03AJ1871 - Newark, An Avnet Company
Chicago, IL, United States
Enet Ctrlr, Sgl Port, I2C, 32Qfn; Data Rate Microchip
03AJ1871
Enet Ctrlr, Sgl Port, I2C, 32Qfn; Data Rate Microchip 03AJ1871
ENET CTRLR, SGL PORT, I2C, 32QFN; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.1V; Supply Voltage Max:3.5V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:SPI; Operating RoHS Compliant: Yes

ENET CTRLR, SGL PORT, I2C, 32QFN; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.1V; Supply Voltage Max:3.5V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:SPI; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 03AJ1871
Product Name Enet Ctrlr, Sgl Port, I2C, 32Qfn; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

8 Ports 1GbE RJ-45 Module (Advanced LAN Bypass Available). Ideal for multi-segment network deployments and inline security monitoring. - NMC-0806-08CBSA1 - Advantech
Specs
Port Type RJ-45
Processor Type 8 Ports 1GbE RJ-45 Module (Advanced LAN Bypass Available). Ideal for multi-segment network deployments and inline security monitoring.
Compliance CE/FCC
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details