Microchip Technology, Inc. Ethernet Controller, 10/100Mbps, Tqfp-44; Data Rate Microchip ENC424J600T-I/PT

Description
ETHERNET CONTROLLER, 10/100MBPS, TQFP-44; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP; No. of Pins:44Pins; IC Interface Type:Parallel, SPI RoHS Compliant: Yes
Datasheet
Description
ETHERNET CONTROLLER, 10/100MBPS, TQFP-44; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP; No. of Pins:44Pins; IC Interface Type:Parallel, SPI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Controller, 10/100Mbps, Tqfp-44; Data Rate Microchip - 41AH8393 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, 10/100Mbps, Tqfp-44; Data Rate Microchip
41AH8393
Ethernet Controller, 10/100Mbps, Tqfp-44; Data Rate Microchip 41AH8393
ETHERNET CONTROLLER, 10/100MBPS, TQFP-44; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP; No. of Pins:44Pins; IC Interface Type:Parallel, SPI RoHS Compliant: Yes

ETHERNET CONTROLLER, 10/100MBPS, TQFP-44; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP; No. of Pins:44Pins; IC Interface Type:Parallel, SPI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 41AH8393
Product Name Ethernet Controller, 10/100Mbps, Tqfp-44; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Interface Modules - 053-1PN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network PROFINET-IO
Data Rate 100000 kbps
Port Type RJ-45
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details