Microchip Technology, Inc. USB to 10/100 Base-T/TX Ethernet Bridge for Automotive Applications LAN89730

Description
Microchip's LAN89730 was specifically designed to provide a high-performance, low-cost USB to 10/100 Ethernet connectivity solution with a Hi-Speed Inter-Chip (HSIC) interface for automotive applications. Many high-performance mobile processor include an HSIC interface to reduce pin count and power, and often do not include an Ethernet interface. The LAN89730 provides a convenient way to connect such processors to an Ethernet network. Taking advantage of the broad availability of existing USB drivers and software, Microchip's proprietary HSIC technology incorporates a 2-pin digital bus that enables the use of USB as a low-power, chip-to-chip interconnect at speeds up to 480 Mbps. The internal device controller is USB 2.0-compliant and the HSIC interface is HSIC USB Electrical Specification Revision 1.0-compliant. The device implements Control, Interrupt and Bulk-in and Bulk-out USB endpoints. Microchip's UniClock™ technology simplifies the clocking scheme and reduces system BOM costs by using a single 25MHz crystal for both USB and Ethernet connectivity – without the need for additional components when adding USB hubs. Additional Features Single-chip USB 2.0 to 10/100 Ethernet controller for Automotive applications NetDetachTM for reduced system power consumption EEPROM-less operation - reduced BOM costs UniClockTM Technology enables single 25 MHz crystal for both USB and Ethernet Driver support for Win 8/7/XP/Vista, Linux, CE, MAC Automotive AEC-Q100 qualified, Grade 3 (-40° to 85°C) temperature ranges. Ideal for bridging Telematic modem to in-vehicle Ethernet network Ideal for Head Unit SoC to in-vehicle Ethernet networks
Datasheet
Description
Microchip's LAN89730 was specifically designed to provide a high-performance, low-cost USB to 10/100 Ethernet connectivity solution with a Hi-Speed Inter-Chip (HSIC) interface for automotive applications. Many high-performance mobile processor include an HSIC interface to reduce pin count and power, and often do not include an Ethernet interface. The LAN89730 provides a convenient way to connect such processors to an Ethernet network. Taking advantage of the broad availability of existing USB drivers and software, Microchip's proprietary HSIC technology incorporates a 2-pin digital bus that enables the use of USB as a low-power, chip-to-chip interconnect at speeds up to 480 Mbps. The internal device controller is USB 2.0-compliant and the HSIC interface is HSIC USB Electrical Specification Revision 1.0-compliant. The device implements Control, Interrupt and Bulk-in and Bulk-out USB endpoints. Microchip's UniClock™ technology simplifies the clocking scheme and reduces system BOM costs by using a single 25MHz crystal for both USB and Ethernet connectivity – without the need for additional components when adding USB hubs. Additional Features Single-chip USB 2.0 to 10/100 Ethernet controller for Automotive applications NetDetachTM for reduced system power consumption EEPROM-less operation - reduced BOM costs UniClockTM Technology enables single 25 MHz crystal for both USB and Ethernet Driver support for Win 8/7/XP/Vista, Linux, CE, MAC Automotive AEC-Q100 qualified, Grade 3 (-40° to 85°C) temperature ranges. Ideal for bridging Telematic modem to in-vehicle Ethernet network Ideal for Head Unit SoC to in-vehicle Ethernet networks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB to 10/100 Base-T/TX Ethernet Bridge for Automotive Applications - LAN89730 - Microchip Technology, Inc.
Chandler, AZ, United States
USB to 10/100 Base-T/TX Ethernet Bridge for Automotive Applications
LAN89730
USB to 10/100 Base-T/TX Ethernet Bridge for Automotive Applications LAN89730
Microchip's LAN89730 was specifically designed to provide a high-performance, low-cost USB to 10/100 Ethernet connectivity solution with a Hi-Speed Inter-Chip (HSIC) interface for automotive applications. Many high-performance mobile processor include an HSIC interface to reduce pin count and power, and often do not include an Ethernet interface. The LAN89730 provides a convenient way to connect such processors to an Ethernet network. Taking advantage of the broad availability of existing USB drivers and software, Microchip's proprietary HSIC technology incorporates a 2-pin digital bus that enables the use of USB as a low-power, chip-to-chip interconnect at speeds up to 480 Mbps. The internal device controller is USB 2.0-compliant and the HSIC interface is HSIC USB Electrical Specification Revision 1.0-compliant. The device implements Control, Interrupt and Bulk-in and Bulk-out USB endpoints. Microchip's UniClock™ technology simplifies the clocking scheme and reduces system BOM costs by using a single 25MHz crystal for both USB and Ethernet connectivity – without the need for additional components when adding USB hubs. Additional Features Single-chip USB 2.0 to 10/100 Ethernet controller for Automotive applications NetDetachTM for reduced system power consumption EEPROM-less operation - reduced BOM costs UniClockTM Technology enables single 25 MHz crystal for both USB and Ethernet Driver support for Win 8/7/XP/Vista, Linux, CE, MAC Automotive AEC-Q100 qualified, Grade 3 (-40° to 85°C) temperature ranges. Ideal for bridging Telematic modem to in-vehicle Ethernet network Ideal for Head Unit SoC to in-vehicle Ethernet networks

Microchip's LAN89730 was specifically designed to provide a high-performance, low-cost USB to 10/100 Ethernet connectivity solution with a Hi-Speed Inter-Chip (HSIC) interface for automotive applications. Many high-performance mobile processor include an HSIC interface to reduce pin count and power, and often do not include an Ethernet interface. The LAN89730 provides a convenient way to connect such processors to an Ethernet network. Taking advantage of the broad availability of existing USB drivers and software, Microchip's proprietary HSIC technology incorporates a 2-pin digital bus that enables the use of USB as a low-power, chip-to-chip interconnect at speeds up to 480 Mbps. The internal device controller is USB 2.0-compliant and the HSIC interface is HSIC USB Electrical Specification Revision 1.0-compliant. The device implements Control, Interrupt and Bulk-in and Bulk-out USB endpoints. Microchip's UniClock™ technology simplifies the clocking scheme and reduces system BOM costs by using a single 25MHz crystal for both USB and Ethernet connectivity – without the need for additional components when adding USB hubs. Additional Features

  • Single-chip USB 2.0 to 10/100 Ethernet controller for Automotive applications
  • NetDetachTM for reduced system power consumption
  • EEPROM-less operation - reduced BOM costs
  • UniClockTM Technology enables single 25 MHz crystal for both USB and Ethernet
  • Driver support for Win 8/7/XP/Vista, Linux, CE, MAC
  • Automotive AEC-Q100 qualified, Grade 3 (-40° to 85°C) temperature ranges.
  • Ideal for bridging Telematic modem to in-vehicle Ethernet network
  • Ideal for Head Unit SoC to in-vehicle Ethernet networks
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number LAN89730
Product Name USB to 10/100 Base-T/TX Ethernet Bridge for Automotive Applications
Host Bus HSIC
Unlock Full Specs
to access all available technical data

Similar Products

4 Ports 1GbE RJ-45 Module (Advanced LAN Bypass Available). Ideal for network segmentation applications and inline security monitoring. - NMC-0121-04CSA1 - Advantech
Specs
Port Type RJ-45
Processor Type 4 Ports 1GbE RJ-45 Module (Advanced LAN Bypass Available). Ideal for network segmentation applications and inline security monitoring.
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details