Microchip Technology, Inc. Ethernet Transceiver, 10Mbps, Tqfp-100; Data Rate Microchip LAN91C96I-MU

Description
ETHERNET TRANSCEIVER, 10MBPS, TQFP-100; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:TQFP; No. of Pins:100Pins; IC Interface Type:PCI; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 10MBPS, TQFP-100; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:TQFP; No. of Pins:100Pins; IC Interface Type:PCI; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 10Mbps, Tqfp-100; Data Rate Microchip - 44AC2519 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 10Mbps, Tqfp-100; Data Rate Microchip
44AC2519
Ethernet Transceiver, 10Mbps, Tqfp-100; Data Rate Microchip 44AC2519
ETHERNET TRANSCEIVER, 10MBPS, TQFP-100; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:TQFP; No. of Pins:100Pins; IC Interface Type:PCI; Operating Temperature RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 10MBPS, TQFP-100; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:TQFP; No. of Pins:100Pins; IC Interface Type:PCI; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 44AC2519
Product Name Ethernet Transceiver, 10Mbps, Tqfp-100; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Network Cards - 162134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Bus PCI; Mini PCI Express
Number of Ports 2
View Details
WiFi Board with Built-in Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details