Microchip Technology, Inc. Ethernet Transceiver, 10Mbps, Tqfp-48; Data Rate Microchip COM20022I-HT

Description
ETHERNET TRANSCEIVER, 10MBPS, TQFP-48; Data Rate:10Mbps; Ethernet Type:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:TQFP; No. of Pins:48Pins; IC Interface Type:RS485; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 10MBPS, TQFP-48; Data Rate:10Mbps; Ethernet Type:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:TQFP; No. of Pins:48Pins; IC Interface Type:RS485; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 10Mbps, Tqfp-48; Data Rate Microchip - 44AC2320 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 10Mbps, Tqfp-48; Data Rate Microchip
44AC2320
Ethernet Transceiver, 10Mbps, Tqfp-48; Data Rate Microchip 44AC2320
ETHERNET TRANSCEIVER, 10MBPS, TQFP-48; Data Rate:10Mbps; Ethernet Type:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:TQFP; No. of Pins:48Pins; IC Interface Type:RS485; Operating Temperature Min:-40°C; RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 10MBPS, TQFP-48; Data Rate:10Mbps; Ethernet Type:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:TQFP; No. of Pins:48Pins; IC Interface Type:RS485; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ethernet Controller, -40 To 85Deg C; Data Rate Microchip - 69W8518 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, -40 To 85Deg C; Data Rate Microchip
69W8518
Ethernet Controller, -40 To 85Deg C; Data Rate Microchip 69W8518
ETHERNET CONTROLLER, -40 TO 85DEG C; Data Rate:10Mbps; Ethernet Type:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:TQFP; No. of Pins:48Pins; IC Interface Type:RS485; Operating Temperature Min:-40°C RoHS Compliant: Yes

ETHERNET CONTROLLER, -40 TO 85DEG C; Data Rate:10Mbps; Ethernet Type:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:TQFP; No. of Pins:48Pins; IC Interface Type:RS485; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 44AC2320
Product Name Ethernet Transceiver, 10Mbps, Tqfp-48; Data Rate Microchip
Data Rate 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

4 Ports 10GbE Fiber Advanced LAN Bypass Network Mezzanine Card. Ideal for enterprise network infrastructure and inline security monitoring. - NMC-4007-000110E - Advantech
Specs
Processor Type 4 Ports 10GbE Fiber Advanced LAN Bypass Network Mezzanine Card. Ideal for enterprise network infrastructure and inline security monitoring.
Compliance CE/FCC
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details