Microchip Technology, Inc. Ethernet Transceiver, 1Gbps, Qfn-48; Data Rate Microchip KSZ9031RNXIC

Description
ETHERNET TRANSCEIVER, 1GBPS, QFN-48; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:48Pins; IC Interface Type:GMII, MII, RGMII RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 1GBPS, QFN-48; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:48Pins; IC Interface Type:GMII, MII, RGMII RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 1Gbps, Qfn-48; Data Rate Microchip - 70Y9066 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 1Gbps, Qfn-48; Data Rate Microchip
70Y9066
Ethernet Transceiver, 1Gbps, Qfn-48; Data Rate Microchip 70Y9066
ETHERNET TRANSCEIVER, 1GBPS, QFN-48; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:48Pins; IC Interface Type:GMII, MII, RGMII RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 1GBPS, QFN-48; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:48Pins; IC Interface Type:GMII, MII, RGMII RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 70Y9066
Product Name Ethernet Transceiver, 1Gbps, Qfn-48; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

PCIe x4 with 4x/8x Intel® Movidius™ Myriad™ X VPU Edge AI Acceleration Module - VEGA-340-04A1 - Advantech
Specs
Processor Type PCIe x4 with 4x/8x Intel® Movidius™ Myriad™ X VPU Edge AI Acceleration Module
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details