Microchip Technology, Inc. Ethernet Controller, 100Mbps, Tqfp-100; Data Rate Microchip LAN9217-MT

Description
ETHERNET CONTROLLER, 100MBPS, TQFP-100; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:TQFP; No. of Pins:100Pins; IC Interface Type:MII RoHS Compliant: Yes
Datasheet
Description
ETHERNET CONTROLLER, 100MBPS, TQFP-100; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:TQFP; No. of Pins:100Pins; IC Interface Type:MII RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Controller, 100Mbps, Tqfp-100; Data Rate Microchip - 69W9495 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, 100Mbps, Tqfp-100; Data Rate Microchip
69W9495
Ethernet Controller, 100Mbps, Tqfp-100; Data Rate Microchip 69W9495
ETHERNET CONTROLLER, 100MBPS, TQFP-100; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:TQFP; No. of Pins:100Pins; IC Interface Type:MII RoHS Compliant: Yes

ETHERNET CONTROLLER, 100MBPS, TQFP-100; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:TQFP; No. of Pins:100Pins; IC Interface Type:MII RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 69W9495
Product Name Ethernet Controller, 100Mbps, Tqfp-100; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth Wireless Interface Module - WIM - Ametek Solartron Metrology
Specs
Protocol / Network Bluetooth®, Orbit® Network
Technology Wireless
Data Rate 3000 kbps
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Network Cards - 2873382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 2.50E6 kbps
Host Bus PCI; PCIe
Number of Ports 1
View Details