Microchip Technology, Inc. Ethernet Transceiver, 100Mbps, Qfn-24; Data Rate Microchip LAN8720A-CP-TR

Description
ETHERNET TRANSCEIVER, 100MBPS, QFN-24; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3-2005; Supply Voltage Min:1.6V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 100MBPS, QFN-24; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3-2005; Supply Voltage Min:1.6V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 100Mbps, Qfn-24; Data Rate Microchip - 44AC2517 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 100Mbps, Qfn-24; Data Rate Microchip
44AC2517
Ethernet Transceiver, 100Mbps, Qfn-24; Data Rate Microchip 44AC2517
ETHERNET TRANSCEIVER, 100MBPS, QFN-24; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3-2005; Supply Voltage Min:1.6V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 100MBPS, QFN-24; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3-2005; Supply Voltage Min:1.6V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 44AC2517
Product Name Ethernet Transceiver, 100Mbps, Qfn-24; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u, IEEE 802.3-2005
Unlock Full Specs
to access all available technical data

Similar Products

4 Ports 10GbE Fiber Advanced LAN Bypass Network Mezzanine Card. Ideal for enterprise network infrastructure and inline security monitoring. - NMC-4007-000111E - Advantech
Specs
Processor Type 4 Ports 10GbE Fiber Advanced LAN Bypass Network Mezzanine Card. Ideal for enterprise network infrastructure and inline security monitoring.
Compliance CE/FCC
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
eATM tManager® ControlLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network Gigabit Ethernet
Main Memory 7000 MB
View Details