Microchip Technology, Inc. Ethernet Txrx, 100Mbps, Ssop-48; Data Rate Microchip KSZ8721SLI

Description
ETHERNET TXRX, 100MBPS, SSOP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:SSOP; No. of Pins:48Pins; IC Interface Type:MII, RMII; Operating RoHS Compliant: Yes
Datasheet
Description
ETHERNET TXRX, 100MBPS, SSOP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:SSOP; No. of Pins:48Pins; IC Interface Type:MII, RMII; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Txrx, 100Mbps, Ssop-48; Data Rate Microchip - 74AC6626 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Txrx, 100Mbps, Ssop-48; Data Rate Microchip
74AC6626
Ethernet Txrx, 100Mbps, Ssop-48; Data Rate Microchip 74AC6626
ETHERNET TXRX, 100MBPS, SSOP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:SSOP; No. of Pins:48Pins; IC Interface Type:MII, RMII; Operating RoHS Compliant: Yes

ETHERNET TXRX, 100MBPS, SSOP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:SSOP; No. of Pins:48Pins; IC Interface Type:MII, RMII; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 74AC6626
Product Name Ethernet Txrx, 100Mbps, Ssop-48; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

2 Ports 40GbE QSFP+ Network Mezzanine Card for enterprise applications. - NMC-4006-02FSA1 - Advantech
Specs
Processor Type 2 Ports 40GbE QSFP+ Network Mezzanine Card for enterprise applications.
Compliance CE/FCC
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, DeviceNet -  - Rotork plc
Specs
Protocol / Network DeviceNet
View Details
compactLink HW-DN -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network DeviceNet
Data Rate 125 to 500 kbps
Operating Temperature 0 to 60 C (32 to 140 F)
View Details