Microchip Technology, Inc. Enet Switch, 100Mbps, Tqfp-80; Data Rate Microchip LAN9352I/PT

Description
ENET SWITCH, 100MBPS, TQFP-80; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.2V; Supply Voltage Max:3.3V; Controller IC Case Style:TQFP; No. of Pins:80Pins; IC Interface Type:I2C, SPI; Operating RoHS Compliant: Yes
Datasheet
Description
ENET SWITCH, 100MBPS, TQFP-80; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.2V; Supply Voltage Max:3.3V; Controller IC Case Style:TQFP; No. of Pins:80Pins; IC Interface Type:I2C, SPI; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Switch, 100Mbps, Tqfp-80; Data Rate Microchip - 81Y3629 - Newark, An Avnet Company
Chicago, IL, United States
Enet Switch, 100Mbps, Tqfp-80; Data Rate Microchip
81Y3629
Enet Switch, 100Mbps, Tqfp-80; Data Rate Microchip 81Y3629
ENET SWITCH, 100MBPS, TQFP-80; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.2V; Supply Voltage Max:3.3V; Controller IC Case Style:TQFP; No. of Pins:80Pins; IC Interface Type:I2C, SPI; Operating RoHS Compliant: Yes

ENET SWITCH, 100MBPS, TQFP-80; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.2V; Supply Voltage Max:3.3V; Controller IC Case Style:TQFP; No. of Pins:80Pins; IC Interface Type:I2C, SPI; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 81Y3629
Product Name Enet Switch, 100Mbps, Tqfp-80; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 2133110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 2.50E6 kbps
Host Bus PCI; Pcie
Number of Ports 1
View Details
WiFi Board with External Antenna USB and RS485 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type RS485; USB
View Details
VIPA SLIO Module, Interface Modules - 053-1DP00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Profibus
Data Rate 9.6 to 12000 kbps
Port Type RS485
View Details