Microchip Technology, Inc. Ethernet Switch, 7 Port, 1Gbps, Tqfp-128; Data Rate Microchip KSZ9897RTXC

Description
ETHERNET SWITCH, 7 PORT, 1GBPS, TQFP-128; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:TQFP; No. of Pins:128Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET SWITCH, 7 PORT, 1GBPS, TQFP-128; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:TQFP; No. of Pins:128Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch, 7 Port, 1Gbps, Tqfp-128; Data Rate Microchip - 03AC6127 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 7 Port, 1Gbps, Tqfp-128; Data Rate Microchip
03AC6127
Ethernet Switch, 7 Port, 1Gbps, Tqfp-128; Data Rate Microchip 03AC6127
ETHERNET SWITCH, 7 PORT, 1GBPS, TQFP-128; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:TQFP; No. of Pins:128Pins; Product Range:- RoHS Compliant: Yes

ETHERNET SWITCH, 7 PORT, 1GBPS, TQFP-128; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:TQFP; No. of Pins:128Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 03AC6127
Product Name Ethernet Switch, 7 Port, 1Gbps, Tqfp-128; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Unlock Full Specs
to access all available technical data

Similar Products

2 Ports 40GbE QSFP+ Network Mezzanine Card for enterprise applications. - NMC-4006-02FSA1 - Advantech
Specs
Processor Type 2 Ports 40GbE QSFP+ Network Mezzanine Card for enterprise applications.
Compliance CE/FCC
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, DeviceNet -  - Rotork plc
Specs
Protocol / Network DeviceNet
View Details