Microchip Technology, Inc. Ethernet Controller Ieee 802.3, 10Mbps Ssop-28; Data Rate Microchip ENC28J60-I/SS

Description
ETHERNET CONTROLLER IEEE 802.3, 10MBPS SSOP-28; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.1V; Supply Voltage Max:3.6V; Controller IC Case Style:SSOP; No. of Pins:28Pins; IC Interface Type:SPI; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET CONTROLLER IEEE 802.3, 10MBPS SSOP-28; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.1V; Supply Voltage Max:3.6V; Controller IC Case Style:SSOP; No. of Pins:28Pins; IC Interface Type:SPI; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Controller Ieee 802.3, 10Mbps Ssop-28; Data Rate Microchip - 73R4288 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller Ieee 802.3, 10Mbps Ssop-28; Data Rate Microchip
73R4288
Ethernet Controller Ieee 802.3, 10Mbps Ssop-28; Data Rate Microchip 73R4288
ETHERNET CONTROLLER IEEE 802.3, 10MBPS SSOP-28; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.1V; Supply Voltage Max:3.6V; Controller IC Case Style:SSOP; No. of Pins:28Pins; IC Interface Type:SPI; Product Range:- RoHS Compliant: Yes

ETHERNET CONTROLLER IEEE 802.3, 10MBPS SSOP-28; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.1V; Supply Voltage Max:3.6V; Controller IC Case Style:SSOP; No. of Pins:28Pins; IC Interface Type:SPI; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 73R4288
Product Name Ethernet Controller Ieee 802.3, 10Mbps Ssop-28; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

eATM tManager® ControlLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network Gigabit Ethernet
Main Memory 7000 MB
View Details
VIPA SLIO Module, Interface Modules - 053-1DP00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Profibus
Data Rate 9.6 to 12000 kbps
Port Type RS485
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details