Microchip Technology, Inc. Ethernet Controller, 0 To 70Deg C; Data Rate Microchip KSZ8995XA

Description
ETHERNET CONTROLLER, 0 TO 70DEG C; Data Rate:-; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface Type:MII, SNI RoHS Compliant: Yes
Datasheet
Description
ETHERNET CONTROLLER, 0 TO 70DEG C; Data Rate:-; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface Type:MII, SNI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Controller, 0 To 70Deg C; Data Rate Microchip - 70Y9048 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, 0 To 70Deg C; Data Rate Microchip
70Y9048
Ethernet Controller, 0 To 70Deg C; Data Rate Microchip 70Y9048
ETHERNET CONTROLLER, 0 TO 70DEG C; Data Rate:-; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface Type:MII, SNI RoHS Compliant: Yes

ETHERNET CONTROLLER, 0 TO 70DEG C; Data Rate:-; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface Type:MII, SNI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 70Y9048
Product Name Ethernet Controller, 0 To 70Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Interface Modules - 053-1DP00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Profibus
Data Rate 9.6 to 12000 kbps
Port Type RS485
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details