Microchip Technology, Inc. Ethernet Switch, 100Mbps, 0 To 70Deg C; Data Rate Microchip KSZ8863FLL

Description
ETHERNET SWITCH, 100MBPS, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII; RoHS Compliant: Yes
Datasheet
Description
ETHERNET SWITCH, 100MBPS, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch, 100Mbps, 0 To 70Deg C; Data Rate Microchip - 64AH3788 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 100Mbps, 0 To 70Deg C; Data Rate Microchip
64AH3788
Ethernet Switch, 100Mbps, 0 To 70Deg C; Data Rate Microchip 64AH3788
ETHERNET SWITCH, 100MBPS, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII; RoHS Compliant: Yes

ETHERNET SWITCH, 100MBPS, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 64AH3788
Product Name Ethernet Switch, 100Mbps, 0 To 70Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

2 Ports 25GbE SFP28 Network Mezzanine Card for enterprise applications. - NMC-2501-02FSA1 - Advantech
Specs
Processor Type 2 Ports 25GbE SFP28 Network Mezzanine Card for enterprise applications.
Compliance CE/FCC
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
eATM tManager® ControlLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network Gigabit Ethernet
Main Memory 7000 MB
View Details