Microchip Technology, Inc. USB 2.0 10/100 Ethernet Controller for Automotive LAN89530

Description
Microchip's LAN89530 was specifically designed to provide a high performance, low-cost USB to 10/100 Ethernet connectivity solution with a Hi-Speed USB interface for Automotive applicaitons. The internal USB device controller is USB 2.0-compliant and implements Control, Interrupt and Bulk-in and Bulk-out USB endpoints. Microchip's UniClock™ technology simplifies the clocking scheme and reduces system BOM costs by using a single 25 MHz crystal for both USB and Ethernet connectivity - without the need for additional components when adding USB hubs. Applications well-suited for the LAN89530 include a diagnostic interface for dealership service bay, a fast software download interface with an OBD connector and an in-vehicle engineering development interface, among others. The LAN89530 also supports auto-negotiation, auto-polarity correction, HP Auto-MDIX and is compliant with IEEE802.3 and 802.3u standards. An external MII provides support for an external PHY which enables HomePNA® or HomePlug® functionality. Multiple power management features are provided, including various low power modes, as well as Magic Packet, Wake-on-LAN and Link Status Change wake events. These events can be programmed to initiate a remote USB wakeup. A PCI-like PME wake is also supported when the USB host controller is disabled. Additionally, Microchip offers its complimentary and confidential LANCheck® online design review services to customers who select our products for their application design-in.* *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Single Chip USB2.0 to 10/100 Ethernet Controller for Automotive Applications NetDetachTM for reduced system power consumption EEPROM-less operation - reduced BOM costs UniClockTM Technology - single 25 MHz crystal Driver support for Win 8/7/XP/Vista, Linux, CE, MAC Automotive AEC-Q100 qualified, Grade 3 (-40° to 85°C) temperature ranges Ideal for bridging Head Unit SoC to in-vehicle Ethernet network Ideal for bridging Telematic modem to in-vehicle Ethernet networks
Datasheet
Description
Microchip's LAN89530 was specifically designed to provide a high performance, low-cost USB to 10/100 Ethernet connectivity solution with a Hi-Speed USB interface for Automotive applicaitons. The internal USB device controller is USB 2.0-compliant and implements Control, Interrupt and Bulk-in and Bulk-out USB endpoints. Microchip's UniClock™ technology simplifies the clocking scheme and reduces system BOM costs by using a single 25 MHz crystal for both USB and Ethernet connectivity - without the need for additional components when adding USB hubs. Applications well-suited for the LAN89530 include a diagnostic interface for dealership service bay, a fast software download interface with an OBD connector and an in-vehicle engineering development interface, among others. The LAN89530 also supports auto-negotiation, auto-polarity correction, HP Auto-MDIX and is compliant with IEEE802.3 and 802.3u standards. An external MII provides support for an external PHY which enables HomePNA® or HomePlug® functionality. Multiple power management features are provided, including various low power modes, as well as Magic Packet, Wake-on-LAN and Link Status Change wake events. These events can be programmed to initiate a remote USB wakeup. A PCI-like PME wake is also supported when the USB host controller is disabled. Additionally, Microchip offers its complimentary and confidential LANCheck® online design review services to customers who select our products for their application design-in.* *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Single Chip USB2.0 to 10/100 Ethernet Controller for Automotive Applications NetDetachTM for reduced system power consumption EEPROM-less operation - reduced BOM costs UniClockTM Technology - single 25 MHz crystal Driver support for Win 8/7/XP/Vista, Linux, CE, MAC Automotive AEC-Q100 qualified, Grade 3 (-40° to 85°C) temperature ranges Ideal for bridging Head Unit SoC to in-vehicle Ethernet network Ideal for bridging Telematic modem to in-vehicle Ethernet networks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 10/100 Ethernet Controller for Automotive - LAN89530 - Microchip Technology, Inc.
Chandler, AZ, United States
USB 2.0 10/100 Ethernet Controller for Automotive
LAN89530
USB 2.0 10/100 Ethernet Controller for Automotive LAN89530
Microchip's LAN89530 was specifically designed to provide a high performance, low-cost USB to 10/100 Ethernet connectivity solution with a Hi-Speed USB interface for Automotive applicaitons. The internal USB device controller is USB 2.0-compliant and implements Control, Interrupt and Bulk-in and Bulk-out USB endpoints. Microchip's UniClock™ technology simplifies the clocking scheme and reduces system BOM costs by using a single 25 MHz crystal for both USB and Ethernet connectivity - without the need for additional components when adding USB hubs. Applications well-suited for the LAN89530 include a diagnostic interface for dealership service bay, a fast software download interface with an OBD connector and an in-vehicle engineering development interface, among others. The LAN89530 also supports auto-negotiation, auto-polarity correction, HP Auto-MDIX and is compliant with IEEE802.3 and 802.3u standards. An external MII provides support for an external PHY which enables HomePNA® or HomePlug® functionality. Multiple power management features are provided, including various low power modes, as well as Magic Packet, Wake-on-LAN and Link Status Change wake events. These events can be programmed to initiate a remote USB wakeup. A PCI-like PME wake is also supported when the USB host controller is disabled. Additionally, Microchip offers its complimentary and confidential LANCheck® online design review services to customers who select our products for their application design-in.* *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Single Chip USB2.0 to 10/100 Ethernet Controller for Automotive Applications NetDetachTM for reduced system power consumption EEPROM-less operation - reduced BOM costs UniClockTM Technology - single 25 MHz crystal Driver support for Win 8/7/XP/Vista, Linux, CE, MAC Automotive AEC-Q100 qualified, Grade 3 (-40° to 85°C) temperature ranges Ideal for bridging Head Unit SoC to in-vehicle Ethernet network Ideal for bridging Telematic modem to in-vehicle Ethernet networks

Microchip's LAN89530 was specifically designed to provide a high performance, low-cost USB to 10/100 Ethernet connectivity solution with a Hi-Speed USB interface for Automotive applicaitons. The internal USB device controller is USB 2.0-compliant and implements Control, Interrupt and Bulk-in and Bulk-out USB endpoints. Microchip's UniClock™ technology simplifies the clocking scheme and reduces system BOM costs by using a single 25 MHz crystal for both USB and Ethernet connectivity - without the need for additional components when adding USB hubs. Applications well-suited for the LAN89530 include a diagnostic interface for dealership service bay, a fast software download interface with an OBD connector and an in-vehicle engineering development interface, among others. The LAN89530 also supports auto-negotiation, auto-polarity correction, HP Auto-MDIX and is compliant with IEEE802.3 and 802.3u standards. An external MII provides support for an external PHY which enables HomePNA® or HomePlug® functionality. Multiple power management features are provided, including various low power modes, as well as Magic Packet, Wake-on-LAN and Link Status Change wake events. These events can be programmed to initiate a remote USB wakeup. A PCI-like PME wake is also supported when the USB host controller is disabled.

Additionally, Microchip offers its complimentary and confidential LANCheck® online design review services to customers who select our products for their application design-in.*

*The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

  • Single Chip USB2.0 to 10/100 Ethernet Controller for Automotive Applications
  • NetDetachTM for reduced system power consumption
  • EEPROM-less operation - reduced BOM costs
  • UniClockTM Technology - single 25 MHz crystal
  • Driver support for Win 8/7/XP/Vista, Linux, CE, MAC
  • Automotive AEC-Q100 qualified, Grade 3 (-40° to 85°C) temperature ranges
  • Ideal for bridging Head Unit SoC to in-vehicle Ethernet network
  • Ideal for bridging Telematic modem to in-vehicle Ethernet networks
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number LAN89530
Product Name USB 2.0 10/100 Ethernet Controller for Automotive
Host Bus USB 2.0
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 2844444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 1.00E6 kbps
Host Bus PCI; PCIe
Number of Ports 4
View Details
WiFi Board with External Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details
VIPA SLIO Module, Interface Modules - 053-1IP00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Fast Ethernet
Data Rate 10000 to 100000 kbps
Port Type RJ-45
View Details