Microchip Technology, Inc. Ethernet Transceiver, 10/100Mbps, Sqfn24; Data Rate Microchip LAN8742A-CZ-TR

Description
ETHERNET TRANSCEIVER, 10/100MBPS, SQFN24; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:SQFN; No. of Pins:24Pins; IC Interface Type:RMII; Operating RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 10/100MBPS, SQFN24; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:SQFN; No. of Pins:24Pins; IC Interface Type:RMII; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 10/100Mbps, Sqfn24; Data Rate Microchip - 57AC2409 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 10/100Mbps, Sqfn24; Data Rate Microchip
57AC2409
Ethernet Transceiver, 10/100Mbps, Sqfn24; Data Rate Microchip 57AC2409
ETHERNET TRANSCEIVER, 10/100MBPS, SQFN24; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:SQFN; No. of Pins:24Pins; IC Interface Type:RMII; Operating RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 10/100MBPS, SQFN24; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:SQFN; No. of Pins:24Pins; IC Interface Type:RMII; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ethernet Transceiver, 10/100Mbps, Sqfn24; Data Rate Microchip - 41AH8415 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 10/100Mbps, Sqfn24; Data Rate Microchip
41AH8415
Ethernet Transceiver, 10/100Mbps, Sqfn24; Data Rate Microchip 41AH8415
ETHERNET TRANSCEIVER, 10/100MBPS, SQFN24; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:SQFN; No. of Pins:24Pins; IC Interface Type:RMII RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 10/100MBPS, SQFN24; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:SQFN; No. of Pins:24Pins; IC Interface Type:RMII RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 57AC2409
Product Name Ethernet Transceiver, 10/100Mbps, Sqfn24; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

8 Ports 1GbE RJ-45 Module (Advanced LAN Bypass Available). Ideal for multi-segment network deployments and inline security monitoring. - NMC-0806-08CBSA1 - Advantech
Specs
Port Type RJ-45
Processor Type 8 Ports 1GbE RJ-45 Module (Advanced LAN Bypass Available). Ideal for multi-segment network deployments and inline security monitoring.
Compliance CE/FCC
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
compactLink HW-DN -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network DeviceNet
Data Rate 125 to 500 kbps
Operating Temperature 0 to 60 C (32 to 140 F)
View Details