Microchip Technology, Inc. Ethernet Ctrl, 1Gbps, -40 To 85Deg C; Data Rate Microchip LAN7800-I/VSX

Description
ETHERNET CTRL, 1GBPS, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, IEEE802.3az; Supply Voltage Min:1.1V; Supply Voltage Max:3.63V; Controller IC Case Style:SQFN; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
ETHERNET CTRL, 1GBPS, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, IEEE802.3az; Supply Voltage Min:1.1V; Supply Voltage Max:3.63V; Controller IC Case Style:SQFN; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Ctrl, 1Gbps, -40 To 85Deg C; Data Rate Microchip - 23AC6070 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Ctrl, 1Gbps, -40 To 85Deg C; Data Rate Microchip
23AC6070
Ethernet Ctrl, 1Gbps, -40 To 85Deg C; Data Rate Microchip 23AC6070
ETHERNET CTRL, 1GBPS, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, IEEE802.3az; Supply Voltage Min:1.1V; Supply Voltage Max:3.63V; Controller IC Case Style:SQFN; No. of Pins:48Pins RoHS Compliant: Yes

ETHERNET CTRL, 1GBPS, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, IEEE802.3az; Supply Voltage Min:1.1V; Supply Voltage Max:3.63V; Controller IC Case Style:SQFN; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 23AC6070
Product Name Ethernet Ctrl, 1Gbps, -40 To 85Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, IEEE802.3az
Unlock Full Specs
to access all available technical data

Similar Products

Regular Flex I/O for 8 bit GPIO -  - Advantech
Specs
Processor Type Regular Flex I/O for 8 bit GPIO
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, Profibus -  - Rotork plc
Specs
Protocol / Network Profibus
Port Type RS485
View Details
eATM tManager® ControlLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network Gigabit Ethernet
Main Memory 7000 MB
View Details