Microchip Technology, Inc. Txrx, Ethernet, Gb Rgmii, 64Elqfp; Data Rate Microchip KSZ9021RL

Description
TXRX, ETHERNET, GB RGMII, 64ELQFP; Data Rate:1000Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:-; Supply Voltage Max:3.3V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:GMII, MII; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
TXRX, ETHERNET, GB RGMII, 64ELQFP; Data Rate:1000Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:-; Supply Voltage Max:3.3V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:GMII, MII; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Txrx, Ethernet, Gb Rgmii, 64Elqfp; Data Rate Microchip - 10AC7956 - Newark, An Avnet Company
Chicago, IL, United States
Txrx, Ethernet, Gb Rgmii, 64Elqfp; Data Rate Microchip
10AC7956
Txrx, Ethernet, Gb Rgmii, 64Elqfp; Data Rate Microchip 10AC7956
TXRX, ETHERNET, GB RGMII, 64ELQFP; Data Rate:1000Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:-; Supply Voltage Max:3.3V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:GMII, MII; Operating Temperature RoHS Compliant: Yes

TXRX, ETHERNET, GB RGMII, 64ELQFP; Data Rate:1000Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:-; Supply Voltage Max:3.3V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:GMII, MII; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 10AC7956
Product Name Txrx, Ethernet, Gb Rgmii, 64Elqfp; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

Regular Flex I/O for Reset, Remote Switch and 5VDC -  - Advantech
Specs
Processor Type Regular Flex I/O for Reset, Remote Switch and 5VDC
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details