Microchip Technology, Inc. Ethernet Transceiver, 100Mbps, Qfn-32; Data Rate Microchip LAN8741AI-EN

Description
ETHERNET TRANSCEIVER, 100MBPS, QFN-32; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3az; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:32Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 100MBPS, QFN-32; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3az; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:32Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 100Mbps, Qfn-32; Data Rate Microchip - 85W9032 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 100Mbps, Qfn-32; Data Rate Microchip
85W9032
Ethernet Transceiver, 100Mbps, Qfn-32; Data Rate Microchip 85W9032
ETHERNET TRANSCEIVER, 100MBPS, QFN-32; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3az; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:32Pins; Product Range:- RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 100MBPS, QFN-32; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3az; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:32Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 85W9032
Product Name Ethernet Transceiver, 100Mbps, Qfn-32; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u, IEEE 802.3az
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Network Cards - 2873381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 2.50E6 kbps
Host Bus PCI; PCIe
Number of Ports 1
View Details