Microchip Technology, Inc. Ethernet Switch, 100Mbps, Vtqfp128; Data Rate Microchip LAN9311-NU

Description
ETHERNET SWITCH, 100MBPS, VTQFP128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:VTQFP; No. of Pins:128Pins; IC Interface Type:MII; Product Range:-RoHS Compliant: Yes
Description
ETHERNET SWITCH, 100MBPS, VTQFP128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:VTQFP; No. of Pins:128Pins; IC Interface Type:MII; Product Range:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ethernet Switch, part number 69W9505, is a two-port managed switch designed for high-performance applications with a data rate of 100Mbps. It features a 16-bit non-PCI CPU interface and is compatible with most embedded systems. The switch supports advanced functionalities such as VLAN, QoS packet prioritization, rate limiting, and IGMP monitoring, making it suitable for applications in cable, satellite, and IP set-top boxes, as well as digital televisions and industrial automation systems. Key specifications include a 32K buffer RAM, a 1K entry forwarding table, and support for IEEE 802.1Q VLAN with 16 groups. The device also offers programmable QoS with four dynamic queues per port and supports both full and half duplex modes. Additional features include an integrated IEEE 1588 hardware timestamp unit for precise time synchronization, comprehensive power management options, and a single 3.3V power supply requirement. The switch is available in both commercial and industrial temperature ranges, making it versatile for various environments.

Datasheet Summary
Powered by GS/AI

The Ethernet Switch, part number 69W9505, is a two-port managed switch designed for high-performance applications with a data rate of 100Mbps. It features a 16-bit non-PCI CPU interface and is compatible with most embedded systems. The switch supports advanced functionalities such as VLAN, QoS packet prioritization, rate limiting, and IGMP monitoring, making it suitable for applications in cable, satellite, and IP set-top boxes, as well as digital televisions and industrial automation systems. Key specifications include a 32K buffer RAM, a 1K entry forwarding table, and support for IEEE 802.1Q VLAN with 16 groups. The device also offers programmable QoS with four dynamic queues per port and supports both full and half duplex modes. Additional features include an integrated IEEE 1588 hardware timestamp unit for precise time synchronization, comprehensive power management options, and a single 3.3V power supply requirement. The switch is available in both commercial and industrial temperature ranges, making it versatile for various environments.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch, 100Mbps, Vtqfp128; Data Rate Microchip - 69W9505 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 100Mbps, Vtqfp128; Data Rate Microchip
69W9505
Ethernet Switch, 100Mbps, Vtqfp128; Data Rate Microchip 69W9505
ETHERNET SWITCH, 100MBPS, VTQFP128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:VTQFP; No. of Pins:128Pins; IC Interface Type:MII; Product Range:-RoHS Compliant: Yes

ETHERNET SWITCH, 100MBPS, VTQFP128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:VTQFP; No. of Pins:128Pins; IC Interface Type:MII; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 69W9505
Product Name Ethernet Switch, 100Mbps, Vtqfp128; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Interface Modules - 053-1CA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network CANbus
Data Rate 10 to 1000 kbps
Port Type Sub-D, 9-pin Male
View Details
PCIe x4 with 4x/8x Intel® Movidius™ Myriad™ X VPU Edge AI Acceleration Module - VEGA-340-04A1 - Advantech
Specs
Processor Type PCIe x4 with 4x/8x Intel® Movidius™ Myriad™ X VPU Edge AI Acceleration Module
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details