Microchip Technology, Inc. Ethernet Transceiver, -40 To 85Deg C; Data Rate Microchip KSZ8091MNXIA-TR

Description
ETHERNET TRANSCEIVER, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:MII; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:MII; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, -40 To 85Deg C; Data Rate Microchip - 41AH8409 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, -40 To 85Deg C; Data Rate Microchip
41AH8409
Ethernet Transceiver, -40 To 85Deg C; Data Rate Microchip 41AH8409
ETHERNET TRANSCEIVER, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:MII; Product Range:- RoHS Compliant: Yes

ETHERNET TRANSCEIVER, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:MII; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ic, Trx, Phy10/100, Eee / Wol, 32Qfn; Data Rate Microchip - 01AC6864 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Trx, Phy10/100, Eee / Wol, 32Qfn; Data Rate Microchip
01AC6864
Ic, Trx, Phy10/100, Eee / Wol, 32Qfn; Data Rate Microchip 01AC6864
IC, TRX, PHY10/100, EEE / WOL, 32QFN; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:MII; Operating Temperature RoHS Compliant: Yes

IC, TRX, PHY10/100, EEE / WOL, 32QFN; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:MII; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 41AH8409
Product Name Ethernet Transceiver, -40 To 85Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Network Cards - 162115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Bus PCI; PCI Express
Number of Ports 2
View Details
WiFi Board with Built-in Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details