Microchip Technology, Inc. Ethernet Transceiver, 10/100Mbps, Qfn-24; Data Rate Microchip LAN8720AI-CP-TR

Description
ETHERNET TRANSCEIVER, 10/100MBPS, QFN-24; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII; RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 10/100MBPS, QFN-24; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 10/100Mbps, Qfn-24; Data Rate Microchip - 30AC9695 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 10/100Mbps, Qfn-24; Data Rate Microchip
30AC9695
Ethernet Transceiver, 10/100Mbps, Qfn-24; Data Rate Microchip 30AC9695
ETHERNET TRANSCEIVER, 10/100MBPS, QFN-24; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII; RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 10/100MBPS, QFN-24; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 30AC9695
Product Name Ethernet Transceiver, 10/100Mbps, Qfn-24; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Interface Modules - 053-1CA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network CANbus
Data Rate 10 to 1000 kbps
Port Type Sub-D, 9-pin Male
View Details