Microchip Technology, Inc. Ethernet Transceiver, 100Mbps, Qfn-48; Data Rate Microchip KSZ8081MLXIA

Description
ETHERNET TRANSCEIVER, 100MBPS, QFN-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:48Pins; IC Interface Type:MII; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 100MBPS, QFN-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:48Pins; IC Interface Type:MII; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 100Mbps, Qfn-48; Data Rate Microchip - 44AC2500 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 100Mbps, Qfn-48; Data Rate Microchip
44AC2500
Ethernet Transceiver, 100Mbps, Qfn-48; Data Rate Microchip 44AC2500
ETHERNET TRANSCEIVER, 100MBPS, QFN-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:48Pins; IC Interface Type:MII; Operating Temperature RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 100MBPS, QFN-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:48Pins; IC Interface Type:MII; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 44AC2500
Product Name Ethernet Transceiver, 100Mbps, Qfn-48; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 8988523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 1.00E6 kbps
Host Bus PCI; Pcie
Number of Ports 1
View Details
WiFi Board with External Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details
VIPA SLIO Module, Interface Modules - 053-1MT00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Modbus
Data Rate 10000 to 100000 kbps
Port Type RJ-45
View Details