Microchip Technology, Inc. 10/100 Base-T/TX Ethernet Controller with Generic 8/16/32-bit or SPI Interface KSZ8851

Description
The KSZ8851 is a single-port controller chip with a SPI or 8-/16-/32-bit non-PCI CPU interface. Available in 32-/48-/128-pin packages, the KSZ8851 is for applications requiring cost-effective, high-throughput Ethernet connectivity in traditional embedded systems with MCUs or MPUs. KSZ8851SNL/SNLI: SPI interface, 32-pin package KSZ8851-16MLL: 8-/16-bit host bus, 48-pin package KSZ8851-16/32MQL: 16-/32-bit host bus, 48-pin package (-16MQL) or 128-pin package (-32MQL) The KSZ8851 is a single chip, mixed analog/digital device offering Wake-on-LAN technology for effectively addressing Fast Ethernet applications. It consists of a Fast Ethernet MAC controller, an 8-bit or 16-bit generic host processor interface and incorporates a unique dynamic memory pointer with 4-byte buffer boundary and a fully utilizable 18KB for both TX (allocated 6KB) and RX (allocated 12KB) directions in host buffer interface. The KSZ8851 is designed to be compliant with the appropriate IEEE 802.3u standards. An industrial temperature-grade version of the KSZ8851 is also available. Physical signal transmission and reception are enhanced through the use of analog circuitry, making the design more efficient and allowing for lower-power consumption. The KSZ8851 is designed using a low-power CMOS process that features a single 3.3V power supply with options for 1.8V, 2.5V or 3.3V VDD I/O. The device includes an extensive feature set that offers management information base (MIB) counters and CPU control/data interfaces with single shared data bus timing. The KSZ8851 includes unique cable diagnostics feature called LinkMD®. This feature determines the length of the cabling plant and also ascertains if there is an open or short condition in the cable. Accompanying software enables the cable length and cable conditions to be conveniently displayed. In addition, the KSZ8851 supports Hewlett Packard (HP) Auto-MDIX thereby eliminating the need to differentiate between straight or crossover cables in applications. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Integrated MAC and PHY Ethernet Controller compliant with IEEE 802.3/802.3u standards Designed for high performance and high throughput applications Supports 10BASE-T/100BASE-TX Supports IEEE 802.3x full-duplex flow control and half-duplex back pressure collision flow control Supports DMA-slave burst data read and write transfers Supports IP Header (IPv4)/TCP/UDP/ICMP checksum generation and checking Supports IPv6 TCP/UDP/ICMP checksum generation and checking Automatic 32-bit CRC generation and checking Simple SRAM-like host interface easily connects to most common embedded MCUs. Supports multiple data frames for transmit and receive without address bus and byte-enable signals Supports both Big- and Little-Endian processors Larger internal memory with 12K Bytes for RX FIFO and 6K Bytes for TX FIFO. Programmable low, high and overrun watermark for flow control in RX FIFO Shared data bus for Data, Address and Byte Enable Efficient architecture design with configurable host interrupt schemes to minimize host CPU overhead and utilization Powerful and flexible address filtering scheme Optional to use external serial EEPROM configuration for MAC address Single 25MHz reference clock for both PHY and MAC HBM ESD Rating 6kV Power Modes, Power Supplies, and Packaging Single 3.3V power supply with options for 1.8V, 2.5V and 3.3V VDD I/O Built-in integrated 3.3V or 2.5V to 1.8V low noise regulator (LDO) for core and analog blocks Enhanced power management feature with energy detect mode and soft power-down mode to ensure low-power dissipation during device idle periods Comprehensive LED indicator support for link, activity and 10/100 speed (2 LEDs) - User programmable Low-power CMOS design Commercial Temperature Range: 0°C to +70°C Industrial Temperature Range: -40°C to +85°C Flexible package options available in 32-pin (5mm x 5mm) QFN KSZ8851SNL/SNLI, 48-pin (7mm x 7mm) LQFP KSZ8851-16MLL or 128-pin PQFP KSZ8851-16/32MQL
Datasheet
Description
The KSZ8851 is a single-port controller chip with a SPI or 8-/16-/32-bit non-PCI CPU interface. Available in 32-/48-/128-pin packages, the KSZ8851 is for applications requiring cost-effective, high-throughput Ethernet connectivity in traditional embedded systems with MCUs or MPUs. KSZ8851SNL/SNLI: SPI interface, 32-pin package KSZ8851-16MLL: 8-/16-bit host bus, 48-pin package KSZ8851-16/32MQL: 16-/32-bit host bus, 48-pin package (-16MQL) or 128-pin package (-32MQL) The KSZ8851 is a single chip, mixed analog/digital device offering Wake-on-LAN technology for effectively addressing Fast Ethernet applications. It consists of a Fast Ethernet MAC controller, an 8-bit or 16-bit generic host processor interface and incorporates a unique dynamic memory pointer with 4-byte buffer boundary and a fully utilizable 18KB for both TX (allocated 6KB) and RX (allocated 12KB) directions in host buffer interface. The KSZ8851 is designed to be compliant with the appropriate IEEE 802.3u standards. An industrial temperature-grade version of the KSZ8851 is also available. Physical signal transmission and reception are enhanced through the use of analog circuitry, making the design more efficient and allowing for lower-power consumption. The KSZ8851 is designed using a low-power CMOS process that features a single 3.3V power supply with options for 1.8V, 2.5V or 3.3V VDD I/O. The device includes an extensive feature set that offers management information base (MIB) counters and CPU control/data interfaces with single shared data bus timing. The KSZ8851 includes unique cable diagnostics feature called LinkMD®. This feature determines the length of the cabling plant and also ascertains if there is an open or short condition in the cable. Accompanying software enables the cable length and cable conditions to be conveniently displayed. In addition, the KSZ8851 supports Hewlett Packard (HP) Auto-MDIX thereby eliminating the need to differentiate between straight or crossover cables in applications. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Integrated MAC and PHY Ethernet Controller compliant with IEEE 802.3/802.3u standards Designed for high performance and high throughput applications Supports 10BASE-T/100BASE-TX Supports IEEE 802.3x full-duplex flow control and half-duplex back pressure collision flow control Supports DMA-slave burst data read and write transfers Supports IP Header (IPv4)/TCP/UDP/ICMP checksum generation and checking Supports IPv6 TCP/UDP/ICMP checksum generation and checking Automatic 32-bit CRC generation and checking Simple SRAM-like host interface easily connects to most common embedded MCUs. Supports multiple data frames for transmit and receive without address bus and byte-enable signals Supports both Big- and Little-Endian processors Larger internal memory with 12K Bytes for RX FIFO and 6K Bytes for TX FIFO. Programmable low, high and overrun watermark for flow control in RX FIFO Shared data bus for Data, Address and Byte Enable Efficient architecture design with configurable host interrupt schemes to minimize host CPU overhead and utilization Powerful and flexible address filtering scheme Optional to use external serial EEPROM configuration for MAC address Single 25MHz reference clock for both PHY and MAC HBM ESD Rating 6kV Power Modes, Power Supplies, and Packaging Single 3.3V power supply with options for 1.8V, 2.5V and 3.3V VDD I/O Built-in integrated 3.3V or 2.5V to 1.8V low noise regulator (LDO) for core and analog blocks Enhanced power management feature with energy detect mode and soft power-down mode to ensure low-power dissipation during device idle periods Comprehensive LED indicator support for link, activity and 10/100 speed (2 LEDs) - User programmable Low-power CMOS design Commercial Temperature Range: 0°C to +70°C Industrial Temperature Range: -40°C to +85°C Flexible package options available in 32-pin (5mm x 5mm) QFN KSZ8851SNL/SNLI, 48-pin (7mm x 7mm) LQFP KSZ8851-16MLL or 128-pin PQFP KSZ8851-16/32MQL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/100 Base-T/TX Ethernet Controller with Generic 8/16/32-bit or SPI Interface - KSZ8851 - Microchip Technology, Inc.
Chandler, AZ, United States
10/100 Base-T/TX Ethernet Controller with Generic 8/16/32-bit or SPI Interface
KSZ8851
10/100 Base-T/TX Ethernet Controller with Generic 8/16/32-bit or SPI Interface KSZ8851
The KSZ8851 is a single-port controller chip with a SPI or 8-/16-/32-bit non-PCI CPU interface. Available in 32-/48-/128-pin packages, the KSZ8851 is for applications requiring cost-effective, high-throughput Ethernet connectivity in traditional embedded systems with MCUs or MPUs. KSZ8851SNL/SNLI: SPI interface, 32-pin package KSZ8851-16MLL: 8-/16-bit host bus, 48-pin package KSZ8851-16/32MQL: 16-/32-bit host bus, 48-pin package (-16MQL) or 128-pin package (-32MQL) The KSZ8851 is a single chip, mixed analog/digital device offering Wake-on-LAN technology for effectively addressing Fast Ethernet applications. It consists of a Fast Ethernet MAC controller, an 8-bit or 16-bit generic host processor interface and incorporates a unique dynamic memory pointer with 4-byte buffer boundary and a fully utilizable 18KB for both TX (allocated 6KB) and RX (allocated 12KB) directions in host buffer interface. The KSZ8851 is designed to be compliant with the appropriate IEEE 802.3u standards. An industrial temperature-grade version of the KSZ8851 is also available. Physical signal transmission and reception are enhanced through the use of analog circuitry, making the design more efficient and allowing for lower-power consumption. The KSZ8851 is designed using a low-power CMOS process that features a single 3.3V power supply with options for 1.8V, 2.5V or 3.3V VDD I/O. The device includes an extensive feature set that offers management information base (MIB) counters and CPU control/data interfaces with single shared data bus timing. The KSZ8851 includes unique cable diagnostics feature called LinkMD®. This feature determines the length of the cabling plant and also ascertains if there is an open or short condition in the cable. Accompanying software enables the cable length and cable conditions to be conveniently displayed. In addition, the KSZ8851 supports Hewlett Packard (HP) Auto-MDIX thereby eliminating the need to differentiate between straight or crossover cables in applications. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Integrated MAC and PHY Ethernet Controller compliant with IEEE 802.3/802.3u standards Designed for high performance and high throughput applications Supports 10BASE-T/100BASE-TX Supports IEEE 802.3x full-duplex flow control and half-duplex back pressure collision flow control Supports DMA-slave burst data read and write transfers Supports IP Header (IPv4)/TCP/UDP/ICMP checksum generation and checking Supports IPv6 TCP/UDP/ICMP checksum generation and checking Automatic 32-bit CRC generation and checking Simple SRAM-like host interface easily connects to most common embedded MCUs. Supports multiple data frames for transmit and receive without address bus and byte-enable signals Supports both Big- and Little-Endian processors Larger internal memory with 12K Bytes for RX FIFO and 6K Bytes for TX FIFO. Programmable low, high and overrun watermark for flow control in RX FIFO Shared data bus for Data, Address and Byte Enable Efficient architecture design with configurable host interrupt schemes to minimize host CPU overhead and utilization Powerful and flexible address filtering scheme Optional to use external serial EEPROM configuration for MAC address Single 25MHz reference clock for both PHY and MAC HBM ESD Rating 6kV Power Modes, Power Supplies, and Packaging Single 3.3V power supply with options for 1.8V, 2.5V and 3.3V VDD I/O Built-in integrated 3.3V or 2.5V to 1.8V low noise regulator (LDO) for core and analog blocks Enhanced power management feature with energy detect mode and soft power-down mode to ensure low-power dissipation during device idle periods Comprehensive LED indicator support for link, activity and 10/100 speed (2 LEDs) - User programmable Low-power CMOS design Commercial Temperature Range: 0°C to +70°C Industrial Temperature Range: -40°C to +85°C Flexible package options available in 32-pin (5mm x 5mm) QFN KSZ8851SNL/SNLI, 48-pin (7mm x 7mm) LQFP KSZ8851-16MLL or 128-pin PQFP KSZ8851-16/32MQL

The KSZ8851 is a single-port controller chip with a SPI or 8-/16-/32-bit non-PCI CPU interface.
Available in 32-/48-/128-pin packages, the KSZ8851 is for applications requiring cost-effective, high-throughput Ethernet connectivity in traditional embedded systems with MCUs or MPUs.

KSZ8851SNL/SNLI: SPI interface, 32-pin package

KSZ8851-16MLL: 8-/16-bit host bus, 48-pin package

KSZ8851-16/32MQL: 16-/32-bit host bus, 48-pin package (-16MQL) or 128-pin package (-32MQL)

The KSZ8851 is a single chip, mixed analog/digital device offering Wake-on-LAN technology for effectively addressing Fast Ethernet applications. It consists of a Fast Ethernet MAC controller, an 8-bit or 16-bit generic host processor interface and incorporates a unique dynamic memory pointer with 4-byte buffer boundary and a fully utilizable 18KB for both TX (allocated 6KB) and RX (allocated 12KB) directions in host buffer interface. The KSZ8851 is designed to be compliant with the appropriate IEEE 802.3u standards.
An industrial temperature-grade version of the KSZ8851 is also available. Physical signal transmission and reception are enhanced through the use of analog circuitry, making the design more efficient and allowing for lower-power consumption.
The KSZ8851 is designed using a low-power CMOS process that features a single 3.3V power supply with options for 1.8V, 2.5V or 3.3V VDD I/O. The device includes an extensive feature set that offers management information base (MIB) counters and CPU control/data interfaces with single shared data bus timing.
The KSZ8851 includes unique cable diagnostics feature called LinkMD®. This feature determines the length of the cabling plant and also ascertains if there is an open or short condition in the cable. Accompanying software enables the cable length and cable conditions to be conveniently displayed. In addition, the KSZ8851 supports Hewlett Packard (HP) Auto-MDIX thereby eliminating the need to differentiate between straight or crossover cables in applications.
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

    • Integrated MAC and PHY Ethernet Controller compliant with IEEE 802.3/802.3u standards
    • Designed for high performance and high throughput applications
    • Supports 10BASE-T/100BASE-TX
    • Supports IEEE 802.3x full-duplex flow control and half-duplex back pressure collision flow control
    • Supports DMA-slave burst data read and write transfers
    • Supports IP Header (IPv4)/TCP/UDP/ICMP checksum generation and checking
    • Supports IPv6 TCP/UDP/ICMP checksum generation and checking
    • Automatic 32-bit CRC generation and checking
    • Simple SRAM-like host interface easily connects to most common embedded MCUs.
    • Supports multiple data frames for transmit and receive without address bus and byte-enable signals
    • Supports both Big- and Little-Endian processors
    • Larger internal memory with 12K Bytes for RX FIFO and 6K Bytes for TX FIFO. Programmable low, high and overrun watermark for flow control in RX FIFO
    • Shared data bus for Data, Address and Byte Enable
    • Efficient architecture design with configurable host interrupt schemes to minimize host CPU overhead and utilization
    • Powerful and flexible address filtering scheme
    • Optional to use external serial EEPROM configuration for MAC address
    • Single 25MHz reference clock for both PHY and MAC
    • HBM ESD Rating 6kV
    Power Modes, Power Supplies, and Packaging
    • Single 3.3V power supply with options for 1.8V, 2.5V and 3.3V VDD I/O
    • Built-in integrated 3.3V or 2.5V to 1.8V low noise regulator (LDO) for core and analog blocks
    • Enhanced power management feature with energy detect mode and soft power-down mode to ensure low-power dissipation during device idle periods Comprehensive LED indicator support for link, activity and 10/100 speed (2 LEDs) - User programmable
    • Low-power CMOS design
    • Commercial Temperature Range: 0°C to +70°C
    • Industrial Temperature Range: -40°C to +85°C
    • Flexible package options available in 32-pin (5mm x 5mm) QFN KSZ8851SNL/SNLI, 48-pin (7mm x 7mm) LQFP KSZ8851-16MLL or 128-pin PQFP KSZ8851-16/32MQL
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number KSZ8851
Product Name 10/100 Base-T/TX Ethernet Controller with Generic 8/16/32-bit or SPI Interface
Host Bus 8-/16-/32-bit or SPI
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Network Cards - 124652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Bus 4G
View Details
WiFi Board with External Antenna USB and RS485 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type RS485; USB
View Details