Microchip Technology, Inc. Ethernet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip KSZ8567RTXI

Description
ETHERNET CTRL, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 1588v2, IEEE 802.1AS/Qav, IEEE 802.3az, IEEE 802.1X; Supply Voltage Min:1.14V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFP-EP; Product Range:-RoHS Compliant: Yes
Datasheet
Description
ETHERNET CTRL, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 1588v2, IEEE 802.1AS/Qav, IEEE 802.3az, IEEE 802.1X; Supply Voltage Min:1.14V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFP-EP; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip - 23AC6028 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip
23AC6028
Ethernet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip 23AC6028
ETHERNET CTRL, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 1588v2, IEEE 802.1AS/Qav, IEEE 802.3az, IEEE 802.1X; Supply Voltage Min:1.14V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFP-EP; Product Range:-RoHS Compliant: Yes

ETHERNET CTRL, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 1588v2, IEEE 802.1AS/Qav, IEEE 802.3az, IEEE 802.1X; Supply Voltage Min:1.14V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFP-EP; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 23AC6028
Product Name Ethernet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip
Protocol / Network IEEE 1588v2, IEEE 802.1AS/Qav, IEEE 802.3az, IEEE 802.1X
Unlock Full Specs
to access all available technical data

Similar Products

compactLink HW-DN -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network DeviceNet
Data Rate 125 to 500 kbps
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
VIPA SLIO Module, Interface Modules - 053-1CA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network CANbus
Data Rate 10 to 1000 kbps
Port Type Sub-D, 9-pin Male
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details