Microchip Technology, Inc. Enet Transceiver, 100Mbps, -40To85Deg C; Data Rate Microchip KSZ8041RNLI-TR

Description
ENET TRANSCEIVER, 100MBPS, -40TO85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:RMII; Operating RoHS Compliant: Yes
Datasheet
Description
ENET TRANSCEIVER, 100MBPS, -40TO85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:RMII; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Transceiver, 100Mbps, -40To85Deg C; Data Rate Microchip - 07AH6583 - Newark, An Avnet Company
Chicago, IL, United States
Enet Transceiver, 100Mbps, -40To85Deg C; Data Rate Microchip
07AH6583
Enet Transceiver, 100Mbps, -40To85Deg C; Data Rate Microchip 07AH6583
ENET TRANSCEIVER, 100MBPS, -40TO85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:RMII; Operating RoHS Compliant: Yes

ENET TRANSCEIVER, 100MBPS, -40TO85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:RMII; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 07AH6583
Product Name Enet Transceiver, 100Mbps, -40To85Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, Profibus -  - Rotork plc
Specs
Protocol / Network Profibus
Port Type RS485
View Details
Network Cards - 162158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Bus PCI; PCI Express
Number of Ports 2
View Details
WiFi Board with Built-in Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details