Microchip Technology, Inc. Enet Transceiver, 100Mbps, 0 To 85Deg C; Data Rate Microchip LAN8710A-EZC-ABC

Description
ENET TRANSCEIVER, 100MBPS, 0 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.6V; Supply Voltage Max:3.6V; Controller IC Case Style:SQFN; No. of Pins:32Pins; IC Interface Type:MII, RMII; RoHS Compliant: Yes
Datasheet
Description
ENET TRANSCEIVER, 100MBPS, 0 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.6V; Supply Voltage Max:3.6V; Controller IC Case Style:SQFN; No. of Pins:32Pins; IC Interface Type:MII, RMII; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Transceiver, 100Mbps, 0 To 85Deg C; Data Rate Microchip - 72AC6074 - Newark, An Avnet Company
Chicago, IL, United States
Enet Transceiver, 100Mbps, 0 To 85Deg C; Data Rate Microchip
72AC6074
Enet Transceiver, 100Mbps, 0 To 85Deg C; Data Rate Microchip 72AC6074
ENET TRANSCEIVER, 100MBPS, 0 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.6V; Supply Voltage Max:3.6V; Controller IC Case Style:SQFN; No. of Pins:32Pins; IC Interface Type:MII, RMII; RoHS Compliant: Yes

ENET TRANSCEIVER, 100MBPS, 0 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.6V; Supply Voltage Max:3.6V; Controller IC Case Style:SQFN; No. of Pins:32Pins; IC Interface Type:MII, RMII; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 72AC6074
Product Name Enet Transceiver, 100Mbps, 0 To 85Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 162165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Bus PCI; PCI Express
Number of Ports 2
View Details
WiFi Board with Built-in Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details
VIPA SLIO Module, Interface Modules - 053-1CA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network CANbus
Data Rate 10 to 1000 kbps
Port Type Sub-D, 9-pin Male
View Details