Microchip Technology, Inc. Ethernet Transceiver, 10/100Mbps, Tqfp48; Data Rate Microchip KSZ8041TLI-TR

Description
ETHERNET TRANSCEIVER, 10/100MBPS, TQFP48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII,RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 10/100MBPS, TQFP48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII,RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 10/100Mbps, Tqfp48; Data Rate Microchip - 30AC9686 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 10/100Mbps, Tqfp48; Data Rate Microchip
30AC9686
Ethernet Transceiver, 10/100Mbps, Tqfp48; Data Rate Microchip 30AC9686
ETHERNET TRANSCEIVER, 10/100MBPS, TQFP48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII,RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 10/100MBPS, TQFP48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII,RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 30AC9686
Product Name Ethernet Transceiver, 10/100Mbps, Tqfp48; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, DeviceNet -  - Rotork plc
Specs
Protocol / Network DeviceNet
View Details
WiFi Board with External Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details