Microchip Technology, Inc. Ethernet Controller, 100Mbps, Tqfp-100; Data Rate Microchip LAN9215-MT

Description
ETHERNET CONTROLLER, 100MBPS, TQFP-100; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:TQFP; No. of Pins:100Pins; IC Interface Type:MII RoHS Compliant: Yes
Datasheet
Description
ETHERNET CONTROLLER, 100MBPS, TQFP-100; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:TQFP; No. of Pins:100Pins; IC Interface Type:MII RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Controller, 100Mbps, Tqfp-100; Data Rate Microchip - 69W9492 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, 100Mbps, Tqfp-100; Data Rate Microchip
69W9492
Ethernet Controller, 100Mbps, Tqfp-100; Data Rate Microchip 69W9492
ETHERNET CONTROLLER, 100MBPS, TQFP-100; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:TQFP; No. of Pins:100Pins; IC Interface Type:MII RoHS Compliant: Yes

ETHERNET CONTROLLER, 100MBPS, TQFP-100; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:TQFP; No. of Pins:100Pins; IC Interface Type:MII RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 69W9492
Product Name Ethernet Controller, 100Mbps, Tqfp-100; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

4 Ports 10GbE SFP+ Module. Ideal for enterprise network infrastructure, fiber-based networking, and virtualized server environments. - NMC-4005-000010E - Advantech
Specs
Processor Type 4 Ports 10GbE SFP+ Module. Ideal for enterprise network infrastructure, fiber-based networking, and virtualized server environments.
Compliance CE/FCC
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details