Microchip Technology, Inc. LAN9513

Description
Microchip's LAN9513/LAN9513i are the industry's first fully-integrated, Hi-Speed USB 2.0 hub and high-performance 10/100 Ethernet controllers. The LAN9513/LAN9513i are specifically designed to provide system architects with a low-cost, power-efficient, small-footprint USB to Ethernet and multi-port USB connectivity solution in a single package. The LAN9513/LAN9513i contain a Hi-Speed USB 2.0 hub with three fully-integrated downstream USB 2.0 PHYs, an integrated upstream USB 2.0 PHY, a 10/100 Ethernet MAC/PHY controller, and an EEPROM controller. It offers Microchip's highest level of USB 2.0 and 10/100 Ethernet compliance and interoperability. Additionally, the LAN9513/LAN9513i devices simplify system design by leveraging the existing USB stack and reducing the PCB footprint by up to 65% compared to discrete competitive solutions. USB-based networking technology offers a cost-effective and smart design alternative to traditional PCI/PCI-Express networking solutions due to the flexibility of routing and placement of Ethernet and USB connectivity ports. Microchip's complimentary and confidential LANCheck® and USBCheck™ online design review services are available for customers who have selected our products for their application design-in*. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. For product comparison, please consider: LAN9514 Additional Features Highlights Fully-integrated 3-port Hi-Speed USB 2.0 hub and 10/100 Ethernet controllers Microchip's UniClock™ technology simplifies the clocking scheme and reduces system BOM cost by using a single 25MHz crystal for both USB and Ethernet connectivity − without the need for extra components when adding USB hubs Built-in ±8kV/15kV contact/air discharge ESD protection on both USB and Ethernet PHYs 24MHz clock out provided to connect additional USB Hubs Multiple Operation Systems supported including: Windows® 7, Windows XP, Windows Vista®, Windows CE, Windows Mobile®, Linux® and Mac®, among others Industrial temperature range (-40° to 85°C) options available (LAN9513i) Compact 9x9mm, RoHS-compliant, 64-pin QFN package EEPROM-less design option helps to reduce BOM costs Hub features: Three (LAN9513) USB 2.0 downstream ports Dedicated Transaction Translator (TT) for each downstream port for higher data throughput in mixed-speed USB environments Unique PHYBoost technology enables programmable four-level USB signal drive strengths in downstream port transceivers Ethernet features: 10/100 Ethernet controller supports numerous power management wakeup features, including Magic Packet™, Wake-on LAN (WOL) and Link Status Change Target Applications Docking Stations Netbooks and Ultra-mobile PCs (UMPCs) Mobile Internet Devices (MIDs) Gaming Consoles Portable Consumer Devices Digital TVs (DTVs) Blu-ray Disc™ Players Set-top Boxes (STBs) Network Printers Embedded Systems
Datasheet
Description
Microchip's LAN9513/LAN9513i are the industry's first fully-integrated, Hi-Speed USB 2.0 hub and high-performance 10/100 Ethernet controllers. The LAN9513/LAN9513i are specifically designed to provide system architects with a low-cost, power-efficient, small-footprint USB to Ethernet and multi-port USB connectivity solution in a single package. The LAN9513/LAN9513i contain a Hi-Speed USB 2.0 hub with three fully-integrated downstream USB 2.0 PHYs, an integrated upstream USB 2.0 PHY, a 10/100 Ethernet MAC/PHY controller, and an EEPROM controller. It offers Microchip's highest level of USB 2.0 and 10/100 Ethernet compliance and interoperability. Additionally, the LAN9513/LAN9513i devices simplify system design by leveraging the existing USB stack and reducing the PCB footprint by up to 65% compared to discrete competitive solutions. USB-based networking technology offers a cost-effective and smart design alternative to traditional PCI/PCI-Express networking solutions due to the flexibility of routing and placement of Ethernet and USB connectivity ports. Microchip's complimentary and confidential LANCheck® and USBCheck™ online design review services are available for customers who have selected our products for their application design-in*. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. For product comparison, please consider: LAN9514 Additional Features Highlights Fully-integrated 3-port Hi-Speed USB 2.0 hub and 10/100 Ethernet controllers Microchip's UniClock™ technology simplifies the clocking scheme and reduces system BOM cost by using a single 25MHz crystal for both USB and Ethernet connectivity − without the need for extra components when adding USB hubs Built-in ±8kV/15kV contact/air discharge ESD protection on both USB and Ethernet PHYs 24MHz clock out provided to connect additional USB Hubs Multiple Operation Systems supported including: Windows® 7, Windows XP, Windows Vista®, Windows CE, Windows Mobile®, Linux® and Mac®, among others Industrial temperature range (-40° to 85°C) options available (LAN9513i) Compact 9x9mm, RoHS-compliant, 64-pin QFN package EEPROM-less design option helps to reduce BOM costs Hub features: Three (LAN9513) USB 2.0 downstream ports Dedicated Transaction Translator (TT) for each downstream port for higher data throughput in mixed-speed USB environments Unique PHYBoost technology enables programmable four-level USB signal drive strengths in downstream port transceivers Ethernet features: 10/100 Ethernet controller supports numerous power management wakeup features, including Magic Packet™, Wake-on LAN (WOL) and Link Status Change Target Applications Docking Stations Netbooks and Ultra-mobile PCs (UMPCs) Mobile Internet Devices (MIDs) Gaming Consoles Portable Consumer Devices Digital TVs (DTVs) Blu-ray Disc™ Players Set-top Boxes (STBs) Network Printers Embedded Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LAN9513 - Microchip Technology, Inc.
Chandler, AZ, United States
Microchip's LAN9513/LAN9513i are the industry's first fully-integrated, Hi-Speed USB 2.0 hub and high-performance 10/100 Ethernet controllers. The LAN9513/LAN9513i are specifically designed to provide system architects with a low-cost, power-efficient, small-footprint USB to Ethernet and multi-port USB connectivity solution in a single package. The LAN9513/LAN9513i contain a Hi-Speed USB 2.0 hub with three fully-integrated downstream USB 2.0 PHYs, an integrated upstream USB 2.0 PHY, a 10/100 Ethernet MAC/PHY controller, and an EEPROM controller. It offers Microchip's highest level of USB 2.0 and 10/100 Ethernet compliance and interoperability. Additionally, the LAN9513/LAN9513i devices simplify system design by leveraging the existing USB stack and reducing the PCB footprint by up to 65% compared to discrete competitive solutions. USB-based networking technology offers a cost-effective and smart design alternative to traditional PCI/PCI-Express networking solutions due to the flexibility of routing and placement of Ethernet and USB connectivity ports. Microchip's complimentary and confidential LANCheck® and USBCheck™ online design review services are available for customers who have selected our products for their application design-in*. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. For product comparison, please consider: LAN9514 Additional Features Highlights Fully-integrated 3-port Hi-Speed USB 2.0 hub and 10/100 Ethernet controllers Microchip's UniClock™ technology simplifies the clocking scheme and reduces system BOM cost by using a single 25MHz crystal for both USB and Ethernet connectivity − without the need for extra components when adding USB hubs Built-in ±8kV/15kV contact/air discharge ESD protection on both USB and Ethernet PHYs 24MHz clock out provided to connect additional USB Hubs Multiple Operation Systems supported including: Windows® 7, Windows XP, Windows Vista®, Windows CE, Windows Mobile®, Linux® and Mac®, among others Industrial temperature range (-40° to 85°C) options available (LAN9513i) Compact 9x9mm, RoHS-compliant, 64-pin QFN package EEPROM-less design option helps to reduce BOM costs Hub features: Three (LAN9513) USB 2.0 downstream ports Dedicated Transaction Translator (TT) for each downstream port for higher data throughput in mixed-speed USB environments Unique PHYBoost technology enables programmable four-level USB signal drive strengths in downstream port transceivers Ethernet features: 10/100 Ethernet controller supports numerous power management wakeup features, including Magic Packet™, Wake-on LAN (WOL) and Link Status Change Target Applications Docking Stations Netbooks and Ultra-mobile PCs (UMPCs) Mobile Internet Devices (MIDs) Gaming Consoles Portable Consumer Devices Digital TVs (DTVs) Blu-ray Disc™ Players Set-top Boxes (STBs) Network Printers Embedded Systems

Microchip's LAN9513/LAN9513i are the industry's first fully-integrated, Hi-Speed USB 2.0 hub and high-performance 10/100 Ethernet controllers. The LAN9513/LAN9513i are specifically designed to provide system architects with a low-cost, power-efficient, small-footprint USB to Ethernet and multi-port USB connectivity solution in a single package.

The LAN9513/LAN9513i contain a Hi-Speed USB 2.0 hub with three fully-integrated downstream USB 2.0 PHYs, an integrated upstream USB 2.0 PHY, a 10/100 Ethernet MAC/PHY controller, and an EEPROM controller. It offers Microchip's highest level of USB 2.0 and 10/100 Ethernet compliance and interoperability. Additionally, the LAN9513/LAN9513i devices simplify system design by leveraging the existing USB stack and reducing the PCB footprint by up to 65% compared to discrete competitive solutions. USB-based networking technology offers a cost-effective and smart design alternative to traditional PCI/PCI-Express networking solutions due to the flexibility of routing and placement of Ethernet and USB connectivity ports.

Microchip's complimentary and confidential LANCheck® and USBCheck™ online design review services are available for customers who have selected our products for their application design-in*.


*The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

For product comparison, please consider: LAN9514

Additional Features

    Highlights
    • Fully-integrated 3-port Hi-Speed USB 2.0 hub and 10/100 Ethernet controllers
    • Microchip's UniClock™ technology simplifies the clocking scheme and reduces system BOM cost by using a single 25MHz crystal for both USB and Ethernet connectivity − without the need for extra components when adding USB hubs
    • Built-in ±8kV/15kV contact/air discharge ESD protection on both USB and Ethernet PHYs
    • 24MHz clock out provided to connect additional USB Hubs
    • Multiple Operation Systems supported including: Windows® 7, Windows XP, Windows Vista®, Windows CE, Windows Mobile®, Linux® and Mac®, among others
    • Industrial temperature range (-40° to 85°C) options available (LAN9513i)
    • Compact 9x9mm, RoHS-compliant, 64-pin QFN package
    • EEPROM-less design option helps to reduce BOM costs
    • Hub features:
      • Three (LAN9513) USB 2.0 downstream ports
      • Dedicated Transaction Translator (TT) for each downstream port for higher data throughput in mixed-speed USB environments
      • Unique PHYBoost technology enables programmable four-level USB signal drive strengths in downstream port transceivers
    • Ethernet features:
      • 10/100 Ethernet controller supports numerous power management wakeup features, including Magic Packet™, Wake-on LAN (WOL) and Link Status Change
    Target Applications
    • Docking Stations
    • Netbooks and Ultra-mobile PCs (UMPCs)
    • Mobile Internet Devices (MIDs)
    • Gaming Consoles
    • Portable Consumer Devices
    • Digital TVs (DTVs)
    • Blu-ray Disc™ Players
    • Set-top Boxes (STBs)
    • Network Printers
    • Embedded Systems
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number LAN9513
Host Bus USB2.0
Unlock Full Specs
to access all available technical data

Similar Products

4G/LTE Wireless WAN Module. Ideal for mobile connectivity solutions and remote site WAN connectivity. -  - Advantech
Specs
Processor Type 4G/LTE Wireless WAN Module. Ideal for mobile connectivity solutions and remote site WAN connectivity.
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
eATM tManager CompactLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
View Details