Microchip Technology, Inc. Enet Controller, 100Mbps, -40 To 85Deg C; Data Rate Microchip KSZ8794CNXIC

Description
ENET CONTROLLER, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:64Pins; IC Interface Type:GMII, MII, RGMII RoHS Compliant: Yes
Datasheet
Description
ENET CONTROLLER, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:64Pins; IC Interface Type:GMII, MII, RGMII RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Controller, 100Mbps, -40 To 85Deg C; Data Rate Microchip - 70Y8945 - Newark, An Avnet Company
Chicago, IL, United States
Enet Controller, 100Mbps, -40 To 85Deg C; Data Rate Microchip
70Y8945
Enet Controller, 100Mbps, -40 To 85Deg C; Data Rate Microchip 70Y8945
ENET CONTROLLER, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:64Pins; IC Interface Type:GMII, MII, RGMII RoHS Compliant: Yes

ENET CONTROLLER, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:64Pins; IC Interface Type:GMII, MII, RGMII RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 70Y8945
Product Name Enet Controller, 100Mbps, -40 To 85Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

PCIe x4 with 4x/8x Intel® Movidius™ Myriad™ X VPU Edge AI Acceleration Module - VEGA-340-04A1 - Advantech
Specs
Processor Type PCIe x4 with 4x/8x Intel® Movidius™ Myriad™ X VPU Edge AI Acceleration Module
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
eATM tManager® ControlLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network Gigabit Ethernet
Main Memory 7000 MB
View Details