Microchip Technology, Inc. Ethernet Transceiver, 100Mbps, Qfn-24; Data Rate Microchip LAN8720AI-CP

Description
ETHERNET TRANSCEIVER, 100MBPS, QFN-24; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 100MBPS, QFN-24; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 100Mbps, Qfn-24; Data Rate Microchip - 66W1985 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 100Mbps, Qfn-24; Data Rate Microchip
66W1985
Ethernet Transceiver, 100Mbps, Qfn-24; Data Rate Microchip 66W1985
ETHERNET TRANSCEIVER, 100MBPS, QFN-24; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 100MBPS, QFN-24; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 66W1985
Product Name Ethernet Transceiver, 100Mbps, Qfn-24; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Network Cards - 630253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 2.50E6 kbps
Host Bus PCI; PCI
Number of Ports 2
View Details
WiFi Board with External Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details