Microchip Technology, Inc. Switch, Enet, 3Port, 10/100, 48Lqfp; Data Rate Microchip KSZ8863FLLI

Description
SWITCH, ENET, 3PORT, 10/100, 48LQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.5V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII; Operating RoHS Compliant: Yes
Datasheet
Description
SWITCH, ENET, 3PORT, 10/100, 48LQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.5V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Enet, 3Port, 10/100, 48Lqfp; Data Rate Microchip - 10AC7939 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Enet, 3Port, 10/100, 48Lqfp; Data Rate Microchip
10AC7939
Switch, Enet, 3Port, 10/100, 48Lqfp; Data Rate Microchip 10AC7939
SWITCH, ENET, 3PORT, 10/100, 48LQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.5V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII; Operating RoHS Compliant: Yes

SWITCH, ENET, 3PORT, 10/100, 48LQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.5V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 10AC7939
Product Name Switch, Enet, 3Port, 10/100, 48Lqfp; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

eATM tManager® IPC -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
View Details
VIPA SLIO Module, Interface Modules - 053-1CA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network CANbus
Data Rate 10 to 1000 kbps
Port Type Sub-D, 9-pin Male
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details